United Technologies Corporation Motor HD44AR120

Description
ELECTRONICALLY COMMUTATED MOTOR , 1050RPM, 120/240V, 1/2HP, 1 PHASE, 77AMP. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRONICALLY COMMUTATED MOTOR , 1050RPM, 120/240V, 1/2HP, 1 PHASE, 77AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 73955833 - Radwell International
Willingboro, NJ, United States
ELECTRONICALLY COMMUTATED MOTOR , 1050RPM, 120/240V, 1/2HP, 1 PHASE, 77AMP. FREE 2 YEAR RADWELL WARRANTY

ELECTRONICALLY COMMUTATED MOTOR , 1050RPM, 120/240V, 1/2HP, 1 PHASE, 77AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 73955833
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
24A-Z Series Parallel Shaft DC Gearmotor - 0160 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
 - PGM.D058 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0469 HP
View Details