Regal Rexnord Corporation Motor D1023

Description
ELECTRIC MOTOR, PERMANENT SPLIT CAPACITOR, 1/6 - 1 / 10 - 1 / 12 HP, 2.5 - 2.0 - 1.9 AMP, 115 V, 60 HZ, 1110 - 1010 - 915 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRIC MOTOR, PERMANENT SPLIT CAPACITOR, 1/6 - 1 / 10 - 1 / 12 HP, 2.5 - 2.0 - 1.9 AMP, 115 V, 60 HZ, 1110 - 1010 - 915 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 144259020 - Radwell International
Willingboro, NJ, United States
ELECTRIC MOTOR, PERMANENT SPLIT CAPACITOR, 1/6 - 1 / 10 - 1 / 12 HP, 2.5 - 2.0 - 1.9 AMP, 115 V, 60 HZ, 1110 - 1010 - 915 RPM. FREE 2 YEAR RADWELL WARRANTY

ELECTRIC MOTOR, PERMANENT SPLIT CAPACITOR, 1/6 - 1 / 10 - 1 / 12 HP, 2.5 - 2.0 - 1.9 AMP, 115 V, 60 HZ, 1110 - 1010 - 915 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 144259020
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
DC Motors - 8347635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0160 kg-cm)
View Details