AMETEK, Inc. Gear Motor GM3411E089

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 38.2VDC, 1-1/4INCH DIAMETER, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 38.2VDC, 1-1/4INCH DIAMETER, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 160011888 - Radwell International
Willingboro, NJ, United States
Gear Motor
160011888
Gear Motor 160011888
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 38.2VDC, 1-1/4INCH DIAMETER, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 38.2VDC, 1-1/4INCH DIAMETER, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 160011888
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
High Torque Noodle Machine Gear Motor - PGM-W192 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1045 HP
Gear Type Worm
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details