Daikin Industries, Ltd. Motor HAEQ5934

Description
BLOWER MOTOR, SINGLE PHASE, 115 VAC, 60 HZ, 1/8 HP, 700 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BLOWER MOTOR, SINGLE PHASE, 115 VAC, 60 HZ, 1/8 HP, 700 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 51229951 - Radwell International
Willingboro, NJ, United States
BLOWER MOTOR, SINGLE PHASE, 115 VAC, 60 HZ, 1/8 HP, 700 RPM. FREE 2 YEAR RADWELL WARRANTY

BLOWER MOTOR, SINGLE PHASE, 115 VAC, 60 HZ, 1/8 HP, 700 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 51229951
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details
 - PGM.W192 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 220.0 VDC
Output Power 0.0607 HP
Continuous Current 0.2000 amps
View Details