Altra Industrial Motion Gear Motor HUTF-B

Description
AC GEAR MOTOR, GENERAL PURPOSE MOTOR, 35J73-87, 1725 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ, TEFC ENCLOSURE, FOOTLESS/C-FACE FLANGE MOUNT, NEMA 143TC FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
AC GEAR MOTOR, GENERAL PURPOSE MOTOR, 35J73-87, 1725 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ, TEFC ENCLOSURE, FOOTLESS/C-FACE FLANGE MOUNT, NEMA 143TC FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 53684408 - Radwell International
Willingboro, NJ, United States
Gear Motor
53684408
Gear Motor 53684408
AC GEAR MOTOR, GENERAL PURPOSE MOTOR, 35J73-87, 1725 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ, TEFC ENCLOSURE, FOOTLESS/C-FACE FLANGE MOUNT, NEMA 143TC FRAME. FREE 2 YEAR RADWELL WARRANTY

AC GEAR MOTOR, GENERAL PURPOSE MOTOR, 35J73-87, 1725 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ, TEFC ENCLOSURE, FOOTLESS/C-FACE FLANGE MOUNT, NEMA 143TC FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 53684408
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
DC Motors - 8777137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details