ABB AB Motor EM3219T

Description
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 7 1/2, RPM 3600, NEMA FRAME 184T, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 8.6. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 7 1/2, RPM 3600, NEMA FRAME 184T, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 8.6. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64269160 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 7 1/2, RPM 3600, NEMA FRAME 184T, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 8.6. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 7 1/2, RPM 3600, NEMA FRAME 184T, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 8.6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64269160
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
SXA Gear Motor, 400V Batteryless - SXA20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Worn Gear Motor Seat Adjustment Motor 12V DC Motor Manufacturer - PGM-WH60D Series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0206 HP
Gear Type Worm
View Details