ABB AB Motor EWDM3615T

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 5, RPM 1800, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 6.7. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 5, RPM 1800, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 6.7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64281685 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 5, RPM 1800, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 6.7. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 5, RPM 1800, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 6.7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64281685
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1228...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-124 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details