Nidec Corporation Motor DME33SL120A

Description
DC MOTOR, W/GEARBOX, DME33 SERIES, 120 GEAR RATIO, 37.5R/MIN. FREE 2 YEAR RADWELL WARRANTY
Description
DC MOTOR, W/GEARBOX, DME33 SERIES, 120 GEAR RATIO, 37.5R/MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 135966374 - Radwell International
Willingboro, NJ, United States
DC MOTOR, W/GEARBOX, DME33 SERIES, 120 GEAR RATIO, 37.5R/MIN. FREE 2 YEAR RADWELL WARRANTY

DC MOTOR, W/GEARBOX, DME33 SERIES, 120 GEAR RATIO, 37.5R/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 135966374
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details
SXA Gear Motor, 400V Batteryless - SXA40DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
PMDC Planetary Gearmotor - Hansen Series 116-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details