ABB AB Motor CSSWDM3538

Description
MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 0.9. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 0.9. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64244257 - Radwell International
Willingboro, NJ, United States
MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 0.9. FREE 2 YEAR RADWELL WARRANTY

MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 0.9. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64244257
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2264 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details