Parker Hannifin/Electromechanical Automation Motor J0923HE-KMSN

Description
SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 3 MAGNET LENGTH, H WINDING, 1000 PPR ENCODER, KEYWAY SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 3 MAGNET LENGTH, H WINDING, 1000 PPR ENCODER, KEYWAY SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 6652733 - Radwell International
Willingboro, NJ, United States
Motor
6652733
Motor 6652733
SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 3 MAGNET LENGTH, H WINDING, 1000 PPR ENCODER, KEYWAY SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, MEDIUM INERTIA SERIES, 92MM FRAME, 3 MAGNET LENGTH, H WINDING, 1000 PPR ENCODER, KEYWAY SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 6652733
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1188 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details