ABB AB Motor IDCSWDM3538

Description
INVERTER MOTOR, PAINT FREE, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, BASE SPEED RPM 1800, MAX RPM 6000, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 82.5, VOLTAGE 208-230/460, AMPS 0.8. FREE 2 YEAR RADWELL WARRANTY
Description
INVERTER MOTOR, PAINT FREE, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, BASE SPEED RPM 1800, MAX RPM 6000, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 82.5, VOLTAGE 208-230/460, AMPS 0.8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64313975 - Radwell International
Willingboro, NJ, United States
INVERTER MOTOR, PAINT FREE, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, BASE SPEED RPM 1800, MAX RPM 6000, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 82.5, VOLTAGE 208-230/460, AMPS 0.8. FREE 2 YEAR RADWELL WARRANTY

INVERTER MOTOR, PAINT FREE, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 1/2, BASE SPEED RPM 1800, MAX RPM 6000, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 82.5, VOLTAGE 208-230/460, AMPS 0.8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64313975
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WH60BL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details