Ideal Electric Company Motor IEEE2-12-184T

Description
MOTOR, 1155RPM ,60HZ, 3.0AMP, 2HP, 480V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1155RPM ,60HZ, 3.0AMP, 2HP, 480V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 157554656 - Radwell International
Willingboro, NJ, United States
MOTOR, 1155RPM ,60HZ, 3.0AMP, 2HP, 480V. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1155RPM ,60HZ, 3.0AMP, 2HP, 480V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 157554656
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
845 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details