ABB AB Motor EM3611T-5

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 575, AMPS 3.3. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 575, AMPS 3.3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64259642 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 575, AMPS 3.3. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 575, AMPS 3.3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64259642
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motor - 120684760 - Radwell International
Specs
Commutation Brushless
View Details
SXG Gear Motor, 200V Batteryless - SXG55AW_-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0074 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
T16-100-22-12-R Linear Track Servo - T16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Meat Grinder AC Universal Gearbox Motor - PU5430230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 100-230V
Output Power 0.4021 HP
View Details