ABB AB Motor EM2238

Description
MOTOR, 10HP,1775RPM,3PH,60H Z,256U,0936M,TEFC,F1 , POLES 04, ENCL TEFC, FRAME 0900MZ, OUTPUT 10, VOLTAGE 230/460, PHASE 3, SPEC 09C111T049G1, RPM 1775, DESIGN A, DIMENSION L27 X W20.5 X H17.438 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 10HP,1775RPM,3PH,60H Z,256U,0936M,TEFC,F1 , POLES 04, ENCL TEFC, FRAME 0900MZ, OUTPUT 10, VOLTAGE 230/460, PHASE 3, SPEC 09C111T049G1, RPM 1775, DESIGN A, DIMENSION L27 X W20.5 X H17.438 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 79085828 - Radwell International
Willingboro, NJ, United States
MOTOR, 10HP,1775RPM,3PH,60H Z,256U,0936M,TEFC,F1 , POLES 04, ENCL TEFC, FRAME 0900MZ, OUTPUT 10, VOLTAGE 230/460, PHASE 3, SPEC 09C111T049G1, RPM 1775, DESIGN A, DIMENSION L27 X W20.5 X H17.438 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 10HP,1775RPM,3PH,60HZ,256U,0936M,TEFC,F1, POLES 04, ENCL TEFC, FRAME 0900MZ, OUTPUT 10, VOLTAGE 230/460, PHASE 3, SPEC 09C111T049G1, RPM 1775, DESIGN A, DIMENSION L27 X W20.5 X H17.438 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 79085828
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details