ABB AB Motor EBM3556TY

Description
MOTOR, 1HP,1170RPM,3PH,60HZ ,145T,3526M,TEFC,F1, POLES 06, ENCL TEFC, FRAME 3500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 35A021G019G3, RPM 1170, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1HP,1170RPM,3PH,60HZ ,145T,3526M,TEFC,F1, POLES 06, ENCL TEFC, FRAME 3500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 35A021G019G3, RPM 1170, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 79078550 - Radwell International
Willingboro, NJ, United States
MOTOR, 1HP,1170RPM,3PH,60HZ ,145T,3526M,TEFC,F1, POLES 06, ENCL TEFC, FRAME 3500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 35A021G019G3, RPM 1170, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1HP,1170RPM,3PH,60HZ,145T,3526M,TEFC,F1, POLES 06, ENCL TEFC, FRAME 3500M, OUTPUT 1, VOLTAGE 230/460, PHASE 3, SPEC 35A021G019G3, RPM 1170, DESIGN B, DIMENSION L22.875 X W12.25 X H12.813 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 79078550
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
24A-Z Series Parallel Shaft DC Gearmotor - 0162 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
View Details
Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details