ABB AB Motor IDNM3767T

Description
INVERTER, TEBC AND TENV, C-FACE, 3 PHASE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
INVERTER, TEBC AND TENV, C-FACE, 3 PHASE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64305218 - Radwell International
Willingboro, NJ, United States
INVERTER, TEBC AND TENV, C-FACE, 3 PHASE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

INVERTER, TEBC AND TENV, C-FACE, 3 PHASE, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64305218
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 8347672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.6 In-lbs (3.02 kg-cm)
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
SXA Gear Motor, 200V Batteryless - SXA30AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 50 : 1
Units Metric
View Details