Lenze Americas Motor GET-100-2

Description
MOTOR, 11.6AMP, 260/340V, 2.5KW, 2950RPM, . FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 11.6AMP, 260/340V, 2.5KW, 2950RPM, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 102684094 - Radwell International
Willingboro, NJ, United States
MOTOR, 11.6AMP, 260/340V, 2.5KW, 2950RPM, . FREE 2 YEAR RADWELL WARRANTY

MOTOR, 11.6AMP, 260/340V, 2.5KW, 2950RPM, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 102684094
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
DC Motors - 8347641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 15.9 In-lbs (18.37 kg-cm)
View Details
342 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details