ABB AB Motor EM3664T

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 1200, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 3.2. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 1200, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 3.2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64259774 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 1200, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 3.2. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 2, RPM 1200, NEMA FRAME 184T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 88.5, VOLTAGE 230/460, AMPS 3.2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64259774
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXA Gear Motor, 400V Batteryless - SXA20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Meat Grinder Gear Motor - PGM.174FP - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.5602 HP
View Details