ABB AB Motor EM3211TA

Description
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 4.4, SUGGESTED REPLACMENT FOR M3211TA. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 4.4, SUGGESTED REPLACMENT FOR M3211TA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64269080 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 4.4, SUGGESTED REPLACMENT FOR M3211TA. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 3, RPM 1800, NEMA FRAME 182T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 4.4, SUGGESTED REPLACMENT FOR M3211TA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64269080
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details