Altra Industrial Motion Motor FUTF-W

Description
AC MOTOR, 1/2 HP, 230/460-3-60 V, TEFC, 3 P, MOUNT 56, BORE CODE B5. FREE 2 YEAR RADWELL WARRANTY
Description
AC MOTOR, 1/2 HP, 230/460-3-60 V, TEFC, 3 P, MOUNT 56, BORE CODE B5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 92020758 - Radwell International
Willingboro, NJ, United States
AC MOTOR, 1/2 HP, 230/460-3-60 V, TEFC, 3 P, MOUNT 56, BORE CODE B5. FREE 2 YEAR RADWELL WARRANTY

AC MOTOR, 1/2 HP, 230/460-3-60 V, TEFC, 3 P, MOUNT 56, BORE CODE B5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 92020758
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details