Groschopp, Inc. Gear Motor DM-100-80

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 4060 / VIERSEN 1, 130 W, 1400 RPM, 0.6/1.05 AMP, 3 PHASE, 460/265 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 4060 / VIERSEN 1, 130 W, 1400 RPM, 0.6/1.05 AMP, 3 PHASE, 460/265 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 156339283 - Radwell International
Willingboro, NJ, United States
Gear Motor
156339283
Gear Motor 156339283
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 4060 / VIERSEN 1, 130 W, 1400 RPM, 0.6/1.05 AMP, 3 PHASE, 460/265 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 4060 / VIERSEN 1, 130 W, 1400 RPM, 0.6/1.05 AMP, 3 PHASE, 460/265 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 156339283
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
67 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Electric Table Motor Electric Motor - PGM.W060 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0441 HP
Gear Type Worm
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details