ABB AB Motor IDNM3538

Description
MOTOR, 1/2HP, 1740RPM, THREE PHASE, TEBC AND TENV, C-FACE, FOOT MOUNTED, 56C FRAME, 230/460VAC, 1/0.5, 1.6/0.8AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/2HP, 1740RPM, THREE PHASE, TEBC AND TENV, C-FACE, FOOT MOUNTED, 56C FRAME, 230/460VAC, 1/0.5, 1.6/0.8AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64305173 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/2HP, 1740RPM, THREE PHASE, TEBC AND TENV, C-FACE, FOOT MOUNTED, 56C FRAME, 230/460VAC, 1/0.5, 1.6/0.8AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/2HP, 1740RPM, THREE PHASE, TEBC AND TENV, C-FACE, FOOT MOUNTED, 56C FRAME, 230/460VAC, 1/0.5, 1.6/0.8AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64305173
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
T16-100-22-12-R Linear Track Servo - T16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details