Nidec Corporation Gear Motor E180

Description
DISCONTINUED BY MANUFACTURER, SYNCROGEAR MOTOR, 3 PHASE, 0.5 HP, 1745 RPM, 2.2 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SYNCROGEAR MOTOR, 3 PHASE, 0.5 HP, 1745 RPM, 2.2 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 73650742 - Radwell International
Willingboro, NJ, United States
Gear Motor
73650742
Gear Motor 73650742
DISCONTINUED BY MANUFACTURER, SYNCROGEAR MOTOR, 3 PHASE, 0.5 HP, 1745 RPM, 2.2 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SYNCROGEAR MOTOR, 3 PHASE, 0.5 HP, 1745 RPM, 2.2 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 73650742
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
67 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Low Noise High Torque Tailgate Lift Motor - PGM.P029 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0603 HP
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details