Radwell International Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| 2.8NM TEFLON SEALS, ALL 304 STAINLESS STEEL EXTERIOR, ROUND BODY / MOUNTING FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| 354 CORDLESS TOOL PART, W7150 ELECTRIC MOTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, GENERAL PURPOSE, 3 PHASE, 1 HP, 1760 RPM, 60 HZ, TEFC ENCLOSURE, F3 MOUNT, MOTOR TYPE 3520M, 4 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, SINGLE PHASE, TOTALLY ENCLOSED, C-FACE, 0.5 HP, 1725 RPM, 1 PHASE, 60 HZ, 56C, 3520L. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, TOTALLY ENCLOSED FAN COOLED, BRAKE MOTOR, 1 HP, 3 PHASE, 1760 RPM, 143TC NEMA, 208 VAC, 60 HZ, STEEL, 3524M, TEFC, F3. FREE 2 YEAR RADWELL WARRANTY | |
| AC SPEED CONTROL MOTOR, 90W, 1/8HP, SINGLE-PHASE 220/230 VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| AC SPEED CONTROL MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED MICRO CONTROLS Motors/GearBox/Clutc h SM23-130DE | |
| ADVANCED MICRO CONTROLS Motors/GearBox/Clutc h SM2340-130DE | |
| ADVANCED MICRO STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE Motors/GearBox/Clutc h VBM3554 | |
| BALDOR RELIANCE Motors/GearBox/Clutc h VEM3555T | |
| BALDOR RELIANCE Motors/GearBox/Clutc h VEM3558T | |
| BALDOR RELIANCE Motors/GearBox/Clutc h VL3501 | |
| BALDOR RELIANCE Motors/GearBox/Clutc h VM3538 | |
| BALDOR RELIANCE Motors/GearBox/Clutc h VM3542 | |
| BRAKE MOTOR, 1HP, 1760RPM, 3PH, 60HZ, 56C, 3520M, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER BLOWER MOTOR, 1/5 TO 3/4 HP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FREE LEADS MOTOR & DRIVE SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| D-SERIES BRAKE MOTOR, THREE PHASE, TOTALLY ENCLOSED,C-FACE, C-FACE, FOOTLESS,. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER MOTOR, 140 IN-LB, 110V, 25 S, 6 SW, NO SHAFT, 4-20 MA INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (2016), MOTOR, 1 HP, 1725 RPM, 3.7/1.7 AMP, 3 PHASE, 208-230/460 VAC, 60 HZ, (REPLACED WITH VEBM3546T). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/11/2023, AC MOTOR, 2 HP, 1800 RPM, 208/230/460 VAC, 3 PHASE, FOOTLESS, TEFC ENCLOSURE, FRAME 56C, 4 POLE, 6.7/6.2/3.1, AMP, 60 HZ, REPLACED BY VEUHM3558. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, 1-1/2HP; 56C FRAME SIZE; 3600 SYNC RPM; 208-230/460 VOLTAGE; AC; TEFC ENCLOSURE; NEMA FRAME PROFILE; THREE PHASE; 60 HERTZ; C-FACE; NO BASE; 5/8" SHAFT DIAMETER; 11.97" OVERALL... | |
| DISCONTINUED BY MANUFACTURER, 3 PHASE, 240/415-480 V, 1/3 HP, 1.25/0.720-0.757 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 208-460 VAC, 2.4-5.1 AMP, 60 HZ, 1755 RPM, 0.875 INCH SHAFT DIA., 3 PHASE, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 3 PHASE, CONTROL VOLTAGE 230/460 VAC 60 HZ, 2 HP, 1800 RPM, 145TC FRAME, ENCLOSED FAN COOLED, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR,1760 RPM, 1HP, 3.1-3/1.5AMP, 3 PH, 208-230/460 VAC, 60 HZ, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTORS, VM SERIES, 1HP, 1800RPM, 3PH, 60HZ, 56C, 3524M, TENV, F1, 208-230-460 VAC, C-FACE FOOTLESS, TOTALLY ENCLOSED NON-VENTILATED, HEAVY-GAUGE STEEL OR CAST IRON FRAME. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 V AC, 50/60 HZ, 45.0A, 1500 RPM, 4400 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SPEED CONTROL MOTOR, 3.15 INCHES SQUARED FRAME, 25W (1/30 HP), PARALLEL SHAFT GEARHEAD, 9:1 GEAR RATIO, NO ELECTROMAGNETIC BRAKE, WITH CAPACITOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC SPEED CONTROL MOTOR, 6W, 200-230VAC, 50/60HZ, 1200-1450REV/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMATIC BRAKE MOTOR, 60 WATT, 200-230V, CURRENT 0.07 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRAKE MOTOR, D-SERIES, TOTALLY ENCLOSED, C-FACE, 143TC, 1 HP, 1760 RPM, 3 PHASE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRAKE MOTOR, TYPE 3524M, 2 HP, 1750 RPM, 3 PHASE, 60 HZ, FRAME 145TC, TEFC, F3 MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR, 1/2HP, 1750RPM, FRAME 56C, 180VDC, 2.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC GEAR MOTOR, 1300/127 R/MIN, 0.12 S1 KW, 230-400 V, 0,73/0,41 A, 4.986 KG. . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EVAPORATION MOTOR, UNIT BEARING MOTOR, 2-WIRE, 12 WATT, 115 VOLT, 1550 RPM, 50/60 HZ, TOTALLY ENCLOSED, 1/4 INCH BY 1/2 INCH SHAFT DIMENSION, SHADED POLE MOTOR TYPE. | |
| DISCONTINUED BY MANUFACTURER, EXPLOSION PROOF MOTOR, THREE PHASE, C-FACE, FOOTLESS, 0.5 HP, 1725 RPM, 208-460VAC, 60 HZ, FRAME 56C, TYPE X3416M, ENCLOSE XPFC, MOUNTING ARRANGEMENT F1. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR RIGHT ANGLE,.37KW, 1700RPM, 1.14A, 230/460V, THERMOSTAT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR RIGHT ANGLE,.37KW, 1700RPM, 1.14A, 230/460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, .33 HP, .89/.44 AMP, 230/460 V, 60 HZ, 1700 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, .89 -.44 AMPS, 60 HZ, .25 HP, 460VOLTS, CT: 11 - 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.5 HP (0.37 KW), 1700/73 R/MIN, 230/460 YY/Y, 2.00/1.00 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.68AMP, 3PH, 230-400VAC, 50/60HZ, 0.12KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.19/0.68 AMP, 3260 RPM, 230/460 VAC, 50/60 HZ, INCLUDES BRAKE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1320RPM, 22NM, 0.78COS, 230/400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1400/280 RPM, 50/60 HZ, 280-500 V, 1.30 A, 79 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1600/195 RPM, 8.2:1 RATIO, M2B MOUNTING, 220/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1700 RPM, 480 VAC, 60 HZ, 3 PHASE, 0.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 2/1.13 AMP, 0.37 KW, 1380/84 RPM, 230V/400Y. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 8.55 REDUCTION, 1-1/2 IN SHAFT, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 95 RPM, 18.50 RATIO, 00425 IN LB, H1 MTG POS, SUGGESTED REPLACEMENT SK1SMID63AF-80S/4 CUS BRE10 HL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, HELICAL, 1 HP, 200/400 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SPIROLAN, IP55, INVERTER DUTY / VPWM, S1, CLASS 155 / F, 0.75 HP / 0.55 KW, 1690/52 RPM, 2.05/1.19 AMP, 3 PHASE, 277/480 V, 60... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, WORM GEAR UNIT, SINGLE STAGE, DIRECT MOTOR MOUNTING, SIZE 50, 157LBS PER SQ. IN., 10:1 RATIO, 230/460VAC 60HZ, .5HP, 0.37KW, 172RPM, NEMA IP55. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, 60 HERTZ, 1751/75 RPM, 230/460 VOLTS, 1 HORSEPOWER, 3.10/156 RPM, 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, RIGHT ANGLE HELICAL-BEVEL, 50/60HZ, 1.00HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL GEAR MOTOR, HOLLOW SHAFT/B5 FLANGE, 400/460 VAC, 50/60 HZ, 10 HP, IP55, 15.7 AMP, 7.5 KW, 1765/1460 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL-WORM GEAR UNIT, 3 PHASE, 230/400 VAC, 50 HZ, 11.40/6.60 AMP, 1400/6.9 RPM, 24 VDC BRAKE, 2260 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 1HP, 1.69/3.38AMP, 230/460VAC, 60HZ, 1740RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 3 PHASE, 1/4 HP, 4-POLE, 63 M FRAME, 200/220 VAC, 50/60 HZ, 1.26/1.10 AMP, 1430/1730/1740 RPM, FLANGE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, W / MAGNETIC BRAKE, THREE PHASE. 0.4 KW, 4 POLE, 200 - 220 VAC, 50 / 60 HZ, 1410 - 1700 RPM, 71 FRAME. IP44. | |
| DISCONTINUED BY MANUFACTURER, MINERTIA MOTOR, MINI SERIES, (4A0769-2). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINERTIA MOTOR, RM SERIES, SERVO MOTOR, TOTALLY ENCLOSED SELF-COOLED, FRAME SIZE 02S 60W, D FACE (SQUARE FLANGE) STRAIGHT SHAFT), BRAKE, OPTICAL ENCODER. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR 4P, IP55, 60HZ, 230/460V, 202642174-100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR ACTUATOR, W/ GEAR REDUCER, 5:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR W/BRAKE, 3PHASE, 230V, 60HZ, 1730RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 0.33 HP, 1800 RPM, 230/460 VOLTS, 3 PH, TEFC, 56C, WASHDOWN, FOOTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1725 RPM, 3 PH, 3.5 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1740 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ1.6/3.2-3.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1.5 HP, 1725 RPM, 3 PH, 60 HZ, 145 TC, 3520 M OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/2HP, 1425RPM, 208/416VOLTS, 2.8/1.4AMPS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115 V, 1500/1800 ROM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115:1, 1.6AMP, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 15HP, 1760RPM, 3 PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, NEMA FRAME, TEFC ENCLOSURE, 208-230/460VAC, 18.5 AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1750 RPM, 1/4 HP, 90 VOLT, 2.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 18 VOLTS, DC CYCLE, 1.95 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 184C, 3520M, TEFC, 1.5 HP, 1755 RPM, 3 PHASE, 208/230-460 V, 60HZ, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 185 WATTS, 3000 RPM, 40.5 VOLTS, 6.2 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 190VAC, 90W ,PM1, 72-35, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1750RPM, 208-230/460VAC, 60HZ, 3PHASE, U1P2DFC REPLACED PART# U1SAFC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 3.6A, 1140RPM, 3PH, 208-230/460VAC, 60HZ, SUPERSEDED BY: VEM3556. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 208-230/460 VOLTS, 60 HZ, 3 PHASE, 6.7-6.2/3.1 AMPS, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 208-230/460 VAC, 9-8.6/4.3 AMP, 3HP, 1725 RPM, 3 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 208-230V, 3.0-2.9A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 230/400V, 50/60HZ, 0.180KW, 1350RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 230/400VAC, 2800-3340RPM, 160W, 50-60HZ, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 230/460 VOLTS, 1 HP, 56C FRAME, 1800 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 230/460VAC, 50/60HZ, 3PH, 5HP, 1755RPM, 12.4/6.2FLA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 0.33 HP, 1560 RPM, 208/230 V, 1.4 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 2HP, 208-230/460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3.1-6.5 AMP, 208-230/460 VAC, 60 HZ, 1725 RPM, 2 HP, 3 PHASE, 145TC FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3/4HP, 1730RPM, 3PH, 208-230/460VAC, 2.27-2.20/1.10AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3/5 HP, 2900/3465 RPM, EXPLOSION PROOF, SINGLE AND THREE PHASE, C-FACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 35A013P805G1, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, FRAME 56C, ENCLOSURE TEFC, 208-230/460 V AC, 60 HZ, 3 AMP, 2 HP, POSSIBLE REPLACEMENT VEM3558. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3PH, 3/4 HP, 3380 RPM, 208-230 / 440-460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3PHASE, 230/460VAC, 60HZ, 1.7/3.4AMP, 1725RPM, 1HP, SUGGESTED REPLACEMENT IS VEM3546T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3PHASE, 3515RPM, 3.7KW, 60HZ, 200-230/460V, 13.7-12.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 4 POLE, IP55, 60 HZ, 230/460 V, 1.12/0.56 AMP, 0.25 HP, 0.18 KW, 0.71 PF, 1680 RPM, 1.15 SF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 400/230 V, 110 W, 0.43/0.74, 50/60 HZ, 1300/1600 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 5 HP, 1725 RPM, 15.2/7.62 AMP, 3.7 KW, 230/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 60 HZ, 1700 RPM, 0.50 HP, 208/360 V, 2.05/1.17 A, 814 IN-LBS, 351.00 RATIO, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, AC SPEED CONTROL, 25 WATT, 200-230 VAC, 50/60 HZ, 0.22-0.24 AMP, 1200-1450 RPM, IP20, 3.15 INCH SQUARE FRAME SIZE, 1/30 HP, 1.70 LB-IN TORQUE, SINGLE PHASE,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, AC, ASYNCHRONOUS, 80:1 RATIO, 1UVAL-063C22 MOTOR TYPE, WITH GEAR BOX, 8,18KW, RPM 90/MINIMUM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, D-SERIES BRAKE, OUTPUT FREQUENCY 1.000 HP 60 HZ, 1800 RPM @ 60 HZ, 208-230V AT 60HZ, FRAME 143TC, MOTOR TYPE 3516M, 1750 RPM, SUGGESTED REPLACEMENT VEBM3546T-D. | |
| DISCONTINUED BY MANUFACTURER, MOTOR, ELECTRIC MOTOR, PREMIUM EFFICIENCY, 2 HP, 1430 RPM, 208-230/460 VAC, 50/60 HZ, 3 PHASE, ENCLOSED, W22 APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, FOOTLESS, 1750RPM, 3.1/6.7AMP, 208-460V, 3PHASE, 2HP, 60HZ, 145TC FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, FRAME 71S/SIZE 1, 3 PHASE, 230/460 VOLT, 1.56/0.78 AMP, 0.25 KW, 1710 RPM, 0.34 HP, 60 HZ, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR MOTOR, 230/460 VAC, 3 PHASE, 1680 RPM, .18 KW, .24 HP, 1.12/.56 AMP, 469 MAX TORQUE, 80.58 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR MOTOR, 3 PHASE, 50 TO 60 HZ, 1435 TO 1745 RPM, 0.51 KW, 27/22 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, HIGH SPEED, 2.5KW, 9.11AMP, 200V, 250HZ, 3PHASE, 2POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, INDUCTION MOTOR, SUPER LINE SERIES, THREE PHASE, 4 POLE, 1.5 KW, 200/220 VAC, 50/60 HZ, 6.8/6.4/6.2 AMP, 1420/1700/1710 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, IP 55, 1.00 HP, 60-6 HZ, 1760-176 RPM, 230/460 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, IP55, 60 HZ, 230/460 V, 1.90/0.95 AMP, 0.50 HP, 0.37 KW, 0.69 PF, 1720 RPM, W/GEARBOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, LINCOLN MOTORS/ SIGNATURE SERIES, 56-65 FRAME, THPE TS, 1/2 HP, 1725 RPM, 2.0/1.0 FLA, 3 PHASE, 230/460 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, NEMA PREMIUM CC029A, 143/5T FRAME, TEFC, CODE J, DES B, IP55, 1.15 SF, SFA 3, 0.72 PF, 82.5% NEMA NOM EFF, 0.75 KW / 1 HP,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, OPEN LOOP GALVO, 120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SSE SUPER-E STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, ENCAPSULATED, 230-460 V, 60 HZ, 1800 RPM, 2.8 AMP, 2 HP, FRAME 145TC, TEFC ENCLOSURE. FREE... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 1 HP, 1800 RPM, 56C FRAME, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, STEPPER MOTOR, 5-PHASE, 0.72 DEG/STEP, 1.4 AMP DC, 8 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, TEFC, 143 TC, STEEL, 1.000 HP AT 60 HZ, 1800 RPM AT 60 HZ, 208-460V AT 60 HZ, 3.38-3.12/1.56 AMP, 3 PH. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, TEFC, 3640M, C-FACE, NEMA FRAME 213TC, 7.5 HP, 3450 RPM, 8.7 AMP, 3 PHASE, 208-230/460 V, 60 HZ, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, W/GEARBOX, 0.37 KW, 220-266V/380-460Y 50/60 HZ, 1380/27 168/33 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO GEAR MOTOR, 400 W, RATIO 5:1, 600 RPM CONTINOUS, 1000 RPM MAX, 164.42 IN LB MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 0.58HP, 0.41KW, 3400RPM, 3 PHASE, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 5.5KW, 35NM, 1500RPM, 42.1AMP, 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, R SERIES, TOTALLY ENCLOSED, RARE EARTH MAGNET, 100 WATTS, 0.13 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SLG SERIES, 230 V, 2.4 AMPS, RPM: 5000, RATIO: 5:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SQN7 SERIES, 230 V, 0.7-1.3 NM, 4-30 S, COUNTERCLOCKWISE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, THREE PHASE, 200 VAC, 24-BIT ABSOLUTE ENCODER, CONTINOUS, MIN: 1500 RPM. MAX:3000, 4.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL MOTOR, 40 DEGREE C, FRAME / 3.15 INCH, 1.5 UF, 25 W, 1200/1450 RPM, 450 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED REDUCER, GEAR MOTOR, RIGHT ANGLE WORM, 1416 LB-IN MAX TORQUE, 5:1-100:1 RATIO RANGE, 25 MM SHAFT DIAMETER, BUSHING KIT 1IN X 1.25 IN, 1750 RPM. FREE... | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR, 15.2AMP, 4KW, 220V, 100HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVE, 1-PHASE, 120 VAC, 50/60 HZ, 170 VDC, 6.3 ADC MAX, MAX APPLICABLE MOTOR : 700 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, METAL, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, T2 SERIES, 1.8 DEG, W/ SMOOTH SHAFT + 3 STACK, CLASS B INSULATION, WINDING TYPE C, 15.8 VDC, .67 AMP, W/ SPLASHPROOF TERMINAL WIRING CHAMBER,... | |
| DISCONTINUED BY MANUFACTURER, SYNCHRONOUS MOTOR, 120VAC, 0.8A, 50/60HZ, 18 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYNCHRONOUS MOTOR, PERMANENT MAGNET, 120 VAC, 50 / 60 HZ, 0.4AMP, SPEC BM101004. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYNCHRONOUS MOTOR, SERIES USH, W/ SPEED CONTROL, PINION SHAFT, 10 W OUTPUT, 1800 RPM, 4-POLE, 115 V, 0.4 A, 60 HZ, CONT. DUTY CYCLE, CLASS A INSULATION. | |
| DISCONTINUED BY MANUFACTURER, TIME CLOCK MOTOR, REPLACEMENT, 208/277V, 60HZ, 3W, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE POWER BLOCK MODEL, OUTPUT ROTATION: CW, TORQUE IN LBS: 60, SPEED RANGE: 0-400. FREE 2 YEAR RADWELL WARRANTY | |
| DRUM MOTOR, 0.64A, 575V, 60HZ, 0.5HP, 41FT/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DRUM MOTOR, 1AMP, 575V, 3PH, 60HZ, 0.75HP. FREE 2 YEAR RADWELL WARRANTY | |
| DRUM MOTOR,1A,575V,89 FT/MIN,60HZ,3PH,0.75 HP. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC MOTOR / SHAFT, 0.55 KW, 8.6 / 1420-1735 RPM, 2.58/1.29 / 2.30/1.14 AMP, 200/400 / 230/460 V, 50/60 HZ, 5-612 NM, IP 55. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC MOTOR, 3PHASE, 3/4HP, 208-230/460VAC, 2.27-2.20/1.10AMPS, ENCL. TENV, 56C FRAME, NEMA DESIGN B. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, WC0753, MOTOR, 3/4HP, 1750RPM, 4AMP, 180VDC. FREE 2 YEAR RADWELL WARRANTY | |
| EXPLOSION PROOF, SINGLE PHASE, C-FACE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR, 9 WATTS, 1550 RPM, 115 VOLTS, 0.55 AMPS, CWLE ROTATION, TOTALLY CLOLSED, SHADED POLE, CONTINUOUS DUTY, AIR OVER, CAST IRON-ONE MOUNTING FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR DRIVES WORMGEAR, HELICAL, BASE-MOUNTED, 237.90 : 1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR (707703L), 4:1 RATIO, 511 IN-LBS TORQUE, 3.63HP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1 HP, 2-STAGE, B14 FLANGE, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1 HP, 2-STAGE, B5 FLANGE, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1 HP, 2-STAGE, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1 PHASE, 2.50/2.20 HP, 115/230/110/220 VOLTS, 20.8/10.4/22.0/11.0 AMPS, 60/50 HZ, 1750/1450 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 20.33:1 RATIO, 1HP, 230/460VAC, 60HZ, 2.9/1.44AMP, 30MM SHAFT, 200MM FLANGE, . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 213/1700RPM, 3PH, 0.55KW, 266/460V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 372.1 GEAR UNIT, HEAY DUTY OUTPUT BEARINGS, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, CONTINUOUS, 2 HP, 184-1730 RPM, 5.6 / 2.8 AMP, 230/460 V, 60 HZ, 9.4 RATIO, 685 LB-IN, TEFC - IP55, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR... | |
| GEAR MOTOR, FIXING ELEMENT KIT, TORQUE ARM, HOLLOW SHAFT COVER, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, SPIROPLAN SERIES, 0.72-1.26 AMP, 230-400 V, 50 HZ, 1405 1/MIN RATED MOTOR SPEED, 0.25 KW MOTOR POWER, 37 NM OUTPUT TORQUE, 32.5 GEAR RATIO, RIGHT ANGLE, IP54, SUGGESTED... | |
| GEARMOTOR, 1/2 HP MOTOR, 26:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 1720RPM, 3PH, 0.25KW, 277/480V. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 2 STAGE, HELICAL BEVEL, 92 SERIES, 2.00 HP, 265 RPM, 476 LB-IN, 6.53:1, MTG M5. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, HELICAL-BEVEL, HOLLOW SHAFT HOUSING TYPE, INSULATION CLASS F, 1.500 HP, 1740 RPM, 3 PHASE, 230/460 V, 60 HZ, 1.375 INCH OUTPUT SHAFT, 37.82 RATIO, 2055-2815 LB-IN, 318.00 NM, BREATHER... | |
| GEARMOTOR, RIGHT ANGLE HELICAL-BEVEL, 50/60HZ, 1.00HP,. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE MOTOR, 3 PH, 1/2 HP, 1200 RPM, 230/460 V, 56C FRAME, TEFC ENCLOSURE, 60 HZ, FOOTLESS/C-FACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE, 3/4HP, 208-230/460VAC, THREE PHASE, 1750 RPM, 1 SPEED, 1.3/2.7 AMPS, 56C NEMA FRAME SIZE, TOTALLY ENCLOSED FAN COOLED, BALL BEARING, HORIZONTAL FOOTLESS MOUNT, REVERSIBLE ROTATION, MOTOR. FREE 2... | |
| GENTEQ MOTORS Motors/GearBox/Clutc h SS751B | |
| HANNIFIN Motors/GearBox/Clutc h TB0195AS100AAAB | |
| HELICAL GEARMOTOR, 1.5 HP, 2-STAGE, B14 FLANGE, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL GEARMOTOR, 1.5 HP, 2-STAGE, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL GEARMOTOR, 2 HP, 2-STAGE, B14 FLANGE, HEAVY DUTY OUTPUT BEARING, THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR 25WATT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR, 40 W, 1/19 HP, SINGLE-PHASE 110/115 VAC , PINION SHAFT, 1600 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL MOTOR, 3 PHASE, 1/2 HP, 208-230/460 V AC, 60 HZ, 1740 RPM, 56C FRAME, 2.42-2.24/1.12 AMP, TEFC ENCLOSURE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLINK Motors/GearBox/Clutc h YSLB-450-8-B003-XXXX | |
| INTERLINK Motors/GearBox/Clutc h YSLB-50-4-B001-AS01 | |
| INTERMATIC Motors/GearBox/Clutc h WG2030 | |
| MARATHON MOTORS,X70670636-02- 7,X70670636027,MOTOR ,1PH,1-1/2HP,1075RPM ,7.2A,200-230/460VAC ,60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MARATHON MOTORS,X70670636037, MOTOR,4.2A,3PH,1HP,1 140RPM,200-230/460VA C,60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MILITARY CONNECTOR MOTOR & DRIVE SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE,15P,I/O,FEMAL E,2 FT, MTR ROTARY ACCESSORIES MISC, PAR VM15-FC-02. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 125V 3W 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 3HP 1725RPM 3PH 60HZ 213C 3623M TEFC F1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 3HP 1745RPM 8.9AMP 208-230/460V 3PHASE TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 5HP 15.4AMP 3PH 208-230/460V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 5HP 1725RPM 3PHASE 60HZ 184TC 3634M TEFC F1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 90VDC PM1 60-30 IP44 25W .4A 3000RPM OEM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 9W 0.82AMP 115V 60/50HZ 1450RPM CW. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR ASSEMBLY SLOT IN. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR UNIT BEARING 0.53AMP 115V 9W 1150RPM 60/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, .33HP, 1725RPM, 1PH, 60HZ, 56C, 3414L, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, .75HP,1725RPM,3PH,60 HZ,56C,BRAKE,3428M, POLES 04, ENCL TENV, FRAME 3400M, OUTPUT 0.75, VOLTAGE 208-230/460, PHASE 3, SPEC 34K045-3820-C, RPM 1725, DESIGN B, DIMENSION L18.625 X W10.5 X H11.25 IN. FREE 2... | |
| MOTOR, 0.5 HP, 1725 RPM, 1 PH, 115-230 V, 60 HZ, FRAME 56C, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.5 HP, 1725 RPM, 3 PHASE, 208-230/460 VAC, 60 HZ, TENV ENCLOSURE, FRAME 56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0632 M TYPE, 230/460 VAC, 4.1@ 460 VAC/ 8.2 AMP @ 230 VAC, 50/60 HZ, 1.125 INCH SHAFT DIA., 4 POLES, 3 PHASE, 1755 RPM. FREE 2 YEAR RADWELL... | |
| MOTOR, 1 1/2 HP, 3 PHASE, 60/50 HZ, 1750-1450 RPM, FRAME 145T. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1 HP, 1760 RPM, THREE PHASE, TOTALLY ENCLOSED, C-FACE, 208-230/460 VAC, 50/60 HZ, SUGGESTED REPLACEMENT FOR VM3546. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1-1/2HP, 1760RPM, 3PH, 208-230/460VAC, 60HZ, TEFC, NEMA 56C, POSSIBLE REPLACEMENT FOR VM3554. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1.5 HP, 1760 RPM, 3 PHASE, 230/460 VAC, 60 HZ, 145TC FRAME, TEFC ENCLOSURE, C-FACE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/3 HP, 1800 RPM, SINGLE PHASE, 115/208-230 V, 56 FRAME, TEFC ENCLOSURE, ROLLED STEEL, PREMIUM EFFICIENT, AUTOMATIC RESET OVERLOAD,. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/3HP, 208-230/460VAC, 1725RPM, 1.3A. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 100VAC, 50/60HZ, OUTPUT 100W, 2 POLE, 2.2AMP, 5500/5000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 100VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 13-80OUTPUT, 504TORQUE, 22.50RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1750RPM, 3PH, 575V, 0.64AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1760RPM, 3PH, 10HP, 60HZ, 208-230/460V, 29.9/15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 1750RPM, 208-230/460VAC, 60HZ, 3PHASE, IP65, 56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 1800-3600 RPM, 230/460V, 143TC FRAME, 14.6IN C DIM, 3.2/1.6 AMP, 36 LB/IN RATED TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 208-230/460V, 1755 RPM, TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 208-230/460VAC, 1.71-1.55/0.78AMP, 60HZ, 1675RPM, 3PH, 1/2HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 20MM GUB, 100ED, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2HP,1760RPM,3PH,60HZ ,56C,3528M,TEFC,F1,N , POLES 04, ENCL TEFC, FRAME 3500M, OUTPUT 2, VOLTAGE 230/460, PHASE 3, SPEC 35J302G073G1, RPM 1760, DESIGN B, DIMENSION L19.375 X W13.75 X H13.123 IN. FREE... | |
| MOTOR, 3 PHASE, 1.5 HP,1800 RPM, 208-230/460 VAC, 50/60 HZ, AMPS 5.00/2.50, FRAME 145T. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3 PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS NEMA FRAME 56C ENCLOSURE TEFC, VOLTAGE 208-230/460, 5.3-5/2.5 AMPS, SPEC M35J302M774G1, 2 HP, 3490 RPM . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3/4HP, 208-230/460VAC, 50/60HZ, 1750RPM, 2.7-2.7/1.4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3460RPM, 3PH, 208-230/460V, 2.50-2.30/1.15AMPS, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3HP, 1740RPM, 3PH, 60HZ, 145T, 3546M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3HP, 208-230/460VAC, 3 PHASE, 1765/1455 RPM, 1 SPEED, 8.4-7.8/3.9AMPS, 182T NEMA FRAME SIZE, ENCLOSED FAN COOLED, BALL BEARING, RIGID MOUNT, REVERSIBLE ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3PH, 17100RPM, 1750KVA, 2.6AMP, 380V, 300HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3PHASE, 230/460VAC, 60HZ, 1725RPM, 0.33HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 5 HP, 1800 RPM, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, FRAME 184TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 6.7. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 56C FRAME, TEFC ENCLOSURE, 3/4 HP, 1800 RPM, 1.50 AMP, 3 PHASE, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 7.50 HP, 230/460 V, 19.20/9.60 A. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 7.5HP, 200/400V, 27/13.5AMP, 215T FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 7HP MARATHON 3600RPM 184TZ DPAO 230V 1PH . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, AUTO THERMAL PROTECTION, 56C FRAME, CLASS B, C-FACE, 1/2 HP, 1725 RPM, \9.8/4.9-4.9 FULL LOAD AMP, SINGLE PHASE, 115/208-230 V, BALL BEARINGS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, AUTO THERMAL PROTECTION, CLASS B, 56 FRAME, TEFC, 3/4 HP, 3450 RPM, 3600 RPM, SINGLE PHASE, 115/208-230 V, RIGID MOUNT, CONTINUOUS DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, F044, 1/4HP, 18-TEFC, 3PH, 56C, 1750RPM, 208-230/460, RND. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, FOOTLESS, 1 HP, 1750 RPM, 1.56/3.38 AMP, 208/460 V, 3 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, GENERAL PURPOSE, TEFC, EQP GLOBAL 840 SERIES, TOTALLY ENCLOSED FAN COOLED, NEMA PREMIUM EFFICIENCY, HP 7.5, RPM 1800, VOLTS 460, FRAME 213T, FL AMPS9.8. FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR, INDUSTRIAL, FRAME 56C, CLASS B, 0.5 HP, 1725 RPM, 2/1 AMP, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, RPM:CT300-1800/10-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOTLESS, HP 1, RPM 3600, NEMA FRAME 56C, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 5.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 1 HP, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, 85.5 FULL LOAD EFFICIENCY, 230/460 VOLTAGE, 1.5 AMPS. FREE 2 YEAR RADWELL... | |
| MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 208-460 V, 60 HZ, 1.1 AMP, 0.75 HP, 1800 RPM, FRAME 56C, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 230-460 V, 60 HZ, 0.5 HP, 1 AMP. 1800 RPM, FRAME 56C TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SYNCHRONOUS, 72 RPM, 120V, 0.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SYNCHRONOUS, CLASS F, 184TC FRAME, TEFC, 0641M, 5HP, 1750RPM, 6.6AMP, 3PHASE, 460/575V, 60HZ, IRON, C-FACE 5HP, 1750RPM, 6.6AMP, 3PHASE, 460/575V, 60HZ, IRON, C-FACE FLANGE, 5HP, 1750RPM, 6.6AMP, 3PHASE, 460/575V,... | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 5 HP, 1800 RPM, FRAME 184TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, 230/460 VAC, 6.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 7-1/2 HP, 1800 RPM, 230/460 VAC, 9.5 AMPS , 91.7 FULL LOAD EFFICIENCY, 213TC FRAME, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1 1/2, RPM 1800, FRAME 145TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1 1/2, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1, RPM 1200, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 82.5, VOLTAGE 230/460, AMPS 1.8. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1, RPM 1800, FRAME 143TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, VOLTAGE 230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1, RPM 1800, NEMA FRAME 143TC, ENCLOSURE TENV, FULL LOAD EFFICIENCY 85.5, VOLTAGE 230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/2, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 68, VOLTAGE 230/460, AMPS 1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 1/2, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 68, VOLTAGE 575, AMPS 0.8. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 10, RPM 1800, FRAME 215TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 12.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 2, RPM 1800, FRAME 145TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 2, RPM 1800, NEMA FRAME 145TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3, RPM 1800, NEMA FRAME 182TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 4.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 3.6. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1200, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 77, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS 1.3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 3600, FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 84, VOLTAGE 208-230/460, AMPS 1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTEDHP 3/4, RPM 1800, NEMA FRAME 56, ENCLOSURE TENV, FULL LOAD EFFICIENCY 78.5, VOLTAGE 230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, VEBNM3538, MOTOR, 3PHASE, 230/460VAC, 60HZ, 1765RPM, 0.5HP, 0.9/1.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, VECTOR, THREE PHASE, TEBC AND TENV, C-FACE,. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR,1/4HP, 208-230/460V 1750RPM MTR. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, MOTOR, 1.5KW, 400V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OEM REPLACEMENT MOTOR, 1/3 HP, 1 PH, 60 HZ, 115 V, 1800 RPM, 48YZ FRAME, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR Motors/GearBox/Clutc h VHI590S2T-GVR | |
| PLC DIRECT Motors/GearBox/Clutc h TRD-N1000-RZWD | |
| POWER CABLE FOR BCH, FREE ENDS,. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT MOTOR, 125 VOLT, 60 HERTZ, MOTOR FOR T1900, T8800 AND R8800 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT MOTOR, FOR TIME CLOCK, 125 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RING COMPRESSOR, .37HP, 3.6/1.8AMP, 115/230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET MOTOR, 3000 RPM, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE, WA37/DRE90M2/LN, WA37DRE90M2LN, GEAR MOTOR, 2830RPM, 220-242V. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MOTOR, 60 W, 220-230 VAC, 1250-1450 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MOTOR, 90 W, 220-230 VAC, 1200-1450 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| STEP MOTOR, 2A, 3.6V, 1.8OHM, 200S/R. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 72 RPM, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, SINGLE SHAFT, BRUSHLESS, BIPOLAR WINDING TYPE, 2.8 AMP RATING, 1.8-DEGREE STEP ANGLE, 200 STEPS, 434 OZ-IN HOLDING TORQUE, IP40, NEMA 34 FRAME, BIPOLAR, 4-POSITION MALE. FREE 2 YEAR... | |
| STEPPER MOTOR, TORQUE, STANDARD, SIZE 34, 2 STACK, 170 VDC WINDING (BLACK PAINTED MOTORS), SINGLE SHAFT, STRAIGHT KEY, END BELL/TERMINAL BOARD VIA 1/2 INCH NPS PIPE THREAD, NO FEEDBACK. FREE... | |
| STEPPING MOTOR, SLO-SYN, 240 VOLTS, 0.4 AMPS, 50/60 HZ, 18 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERIOR ELECTRIC Motors/GearBox/Clutc h SS451T | |
| SYNCHRONOUS MOTOR, 1-PHASE, 120 VAC, 50/60 HZ, 0.8 AMP, 60/72 RPM, 450 OZ-IN TORQUE, 90 MM FRAME SIZE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SYNCHRONOUS MOTOR, 90 MM FRAME SIZE, 240 OZ-IN TORQUE, 120 VAC, CONNECTOR ON LEADS, GEARBOX WITH RATIO OF 4. FREE 2 YEAR RADWELL WARRANTY | |
| SYNCHRONOUS MOTOR, 90 MM FRAME SIZE, 450 OZ-IN TORQUE, 240 VAC, CONNECTOR ON LEADS, GEARBOX WITH RATIO OF 3. FREE 2 YEAR RADWELL WARRANTY | |
| SYNCHRONOUS MOTOR, HAZ DUTY, 4.6DC, 50/60HZ, 200STEPS, 3.1AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER MOTOR, FOR LS7000 SERIES, 125 VOLT, 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| TORQUEPOWER ENHANCED, STEPPER MOTOR, FRAME SIZE 17MM, METRIC, TORQUE 44NCM, BIPOLAR 20 AMPS, STEP ANGLE 1.8°, FRONT SHAFT STANDARD FLAT, REAR SHAFT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| TORQUEPOWER ENHANCED, STEPPER MOTOR, FRAME SIZE 23MM, METRIC, TORQUE 166NCM, BIPOLAR 30 AMPS, STEP ANGLE 1.8°, FRONT SHAFT STANDARD FLAT, REAR SHAFT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| TORQUEPOWER PLUS, STEPPER MOTOR, FRAME SIZE 34MM, TORQUE 793NCM, BIPOLAR 50 AMPS, STEP ANGLE 1.8°, FRONT SHAFT STANDARD FLAT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| UNIT HANDLING MOTOR, 3 PH, 2 HP, 1800 RPM, 575 V, 145TC FRAME, TEFC (TOTALLY ENCLOSED FAN COOLED) ENCLOSURE, 60 HZ, 3528M, 3PH, FOOTLESS, 230/460VAC, 5.8/2.9AMP, IP44. FREE 2 YEAR... | |
| UNIT HANDLING MOTOR, 3 PH, 3 HP, 1800 RPM, 208-230/460 V, 182TC FRAME, TEFC (TOTALLY ENCLOSED FAN COOLED) ENCLOSURE, 60 HZ, FOOTLESS/C-FACE FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIT HANDLING MOTOR, 3 PH, 3/4 HP, 1800 RPM, 208-230/460 V, 56C FRAME, TEFC (TOTALLY ENCLOSED FAN COOLED) ENCLOSURE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| UNIT HEATER MOTOR, 1/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 1 SPEED, 48 FRAME, TEAO. FREE 2 YEAR RADWELL WARRANTY | |
| VECTOR DRIVE MOTOR, 37/18.5AMP, 15HP, 3PH, 230/460VAC, 60HZ, 256TC FR, TEBC AND TENV, C-FACE. FREE 2 YEAR RADWELL WARRANTY | |
| VECTOR, THREE PHASE, TEBC AND TENV, C-FACE. FREE 2 YEAR RADWELL WARRANTY | |
| WASDOWN DUTY MOTOR, 1 HP, 1725 RPM, 208-230/460 VOLTS, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| WASHDOWN DUTY MOTOR, 1 HP, 1725 RPM, 208-230/460 VOLTS, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| WORLDWIDE ELECTRIC MOTOR, XPEWWE1-18-143T, XPEWWE118143T, MOTOR, 1760RPM, 1HP, 230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| WORLDWIDE ELECTRIC MOTOR, XPEWWE1.5-18-145T, XPEWWE1518145T, MOTOR, 1760RPM, 1.5HP, 230/460VAC, 60HZ, 5.04AMP. FREE 2 YEAR RADWELL WARRANTY | |
| WORLDWIDE ELECTRIC MOTOR, XPEWWE2-18-145T, XPEWWE218145T, MOTOR, 1755HP, 3PHASE, 230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |