Regal Rexnord Corporation Motor G547

Description
MOTOR, 3PHASE, 1/4HP, 1725RPM, 208-230/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 3PHASE, 1/4HP, 1725RPM, 208-230/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57229516 - Radwell International
Willingboro, NJ, United States
MOTOR, 3PHASE, 1/4HP, 1725RPM, 208-230/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 3PHASE, 1/4HP, 1725RPM, 208-230/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57229516
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

200W Gear Motor for Coffee Grinder Machine - YHD-E5345 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 220.0 VDC
Output Power 0.2680 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details