Groschopp, Inc. Gear Motor DM-100-80IP44

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 460/265 VOLTS, 053/.92 AMPS, 1400 RPM, 50 HERTZ, 130 WATTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 460/265 VOLTS, 053/.92 AMPS, 1400 RPM, 50 HERTZ, 130 WATTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 159329206 - Radwell International
Willingboro, NJ, United States
Gear Motor
159329206
Gear Motor 159329206
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 460/265 VOLTS, 053/.92 AMPS, 1400 RPM, 50 HERTZ, 130 WATTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 460/265 VOLTS, 053/.92 AMPS, 1400 RPM, 50 HERTZ, 130 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 159329206
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Skin Massager Gear Motor - PGM.20 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0027 HP
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details