AMETEK, Inc. Motor DC030C-2P00-A11-0

Description
BRUSHED DC MOTOR, 30MM DIAMETER, 48VDC, 7 SLOT ARMATURE. FREE 2 YEAR RADWELL WARRANTY
Description
BRUSHED DC MOTOR, 30MM DIAMETER, 48VDC, 7 SLOT ARMATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 186955388 - Radwell International
Willingboro, NJ, United States
BRUSHED DC MOTOR, 30MM DIAMETER, 48VDC, 7 SLOT ARMATURE. FREE 2 YEAR RADWELL WARRANTY

BRUSHED DC MOTOR, 30MM DIAMETER, 48VDC, 7 SLOT ARMATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 186955388
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2470 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
 - PGM.W66 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 220.0 VDC
Output Power 0.0909 HP
Continuous Current 0.3000 amps
View Details