ABB AB Motor EM3309T

Description
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 5, RPM 1200, NEMA FRAME 215T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 7.4. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 5, RPM 1200, NEMA FRAME 215T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 7.4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64269189 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 5, RPM 1200, NEMA FRAME 215T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 7.4. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED, HP 5, RPM 1200, NEMA FRAME 215T, FULL LOAD EFFICIENCY 89.5, VOLTAGE 230/460, AMPS 7.4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64269189
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG55AW_-VL155-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0074 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts - L12-30-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Power Seat Adjustment Motor - PGM-WH60 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0206 HP
Gear Type Worm
View Details