Sumitomo Machinery Corp. of America Gear Motor HN0896959

Description
GEARMOTOR, 2HP, 175RPM, 2HP, 10 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEARMOTOR, 2HP, 175RPM, 2HP, 10 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 103015228 - Radwell International
Willingboro, NJ, United States
Gear Motor
103015228
Gear Motor 103015228
GEARMOTOR, 2HP, 175RPM, 2HP, 10 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEARMOTOR, 2HP, 175RPM, 2HP, 10 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 103015228
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
269 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Meat Grinder Gear Motor - PGM.174FP - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.5602 HP
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details