Groschopp, Inc. Motor IGK90-80B

Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, 480/277 V, .43/.75 A, 60 HZ, 1620 RPM, 130 W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, 480/277 V, .43/.75 A, 60 HZ, 1620 RPM, 130 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 212989744 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC MOTOR, 480/277 V, .43/.75 A, 60 HZ, 1620 RPM, 130 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC MOTOR, 480/277 V, .43/.75 A, 60 HZ, 1620 RPM, 130 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 212989744
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1250 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
 - PGM.20 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 3.6 VDC
Output Power 0.0013 HP
Continuous Current 0.4000 amps
View Details