Ametek Dynamic Fluid Solutions Gear Motor GM9213-2

Description
GEARMOTOR, 12VDC, 142RPM NO LOAD, 5.6OZ/IN TORQUE CONST, .1/1.44A, 19.7 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEARMOTOR, 12VDC, 142RPM NO LOAD, 5.6OZ/IN TORQUE CONST, .1/1.44A, 19.7 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 41126503 - Radwell International
Willingboro, NJ, United States
Gear Motor
41126503
Gear Motor 41126503
GEARMOTOR, 12VDC, 142RPM NO LOAD, 5.6OZ/IN TORQUE CONST, .1/1.44A, 19.7 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEARMOTOR, 12VDC, 142RPM NO LOAD, 5.6OZ/IN TORQUE CONST, .1/1.44A, 19.7 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gearmotor, 12VDC, 142rpm no load, 5.6oz/in torque const, .1/1.44A, 19.7 ratio - 70050427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor, 12VDC, 142rpm no load, 5.6oz/in torque const, .1/1.44A, 19.7 ratio
70050427
Gearmotor, 12VDC, 142rpm no load, 5.6oz/in torque const, .1/1.44A, 19.7 ratio 70050427
Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor.
Features:

  • 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings
  • Diamond Turned Commutators Ensure Maximum Brush Life
  • Standard Copper Graphite Brushes
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Gearmotors Gearmotors
Product Number 41126503 70050427
Product Name Gear Motor Gearmotor, 12VDC, 142rpm no load, 5.6oz/in torque const, .1/1.44A, 19.7 ratio
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

86 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details