IDEX Corporation Motor J910XE3

Description
AIR MOTOR, 208-230/460VAC, 9.32-8.4/4.2AMP, 3.5HP, 3450RPM, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
Description
AIR MOTOR, 208-230/460VAC, 9.32-8.4/4.2AMP, 3.5HP, 3450RPM, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 100722770 - Radwell International
Willingboro, NJ, United States
AIR MOTOR, 208-230/460VAC, 9.32-8.4/4.2AMP, 3.5HP, 3450RPM, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY

AIR MOTOR, 208-230/460VAC, 9.32-8.4/4.2AMP, 3.5HP, 3450RPM, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 100722770
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 420693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 1.0 In-lbs (1.2 kg-cm)
View Details