Siemens Analytical Products Motor FT5062-0AC01

Description
MOTOR, 2000RPM, 3.5NM, 20MV/MIN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 2000RPM, 3.5NM, 20MV/MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 94145667 - Radwell International
Willingboro, NJ, United States
MOTOR, 2000RPM, 3.5NM, 20MV/MIN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 2000RPM, 3.5NM, 20MV/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 94145667
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
New electric adjustable standing desk gearbox motor - PGM.W050 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1019 HP
Gear Type Worm
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details