UNIVERSAL Electric Corporation Motor JA2P648N

Description
MOTOR, 1/60HP, .57AMP, 115VAC, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/60HP, .57AMP, 115VAC, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 101600178 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/60HP, .57AMP, 115VAC, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/60HP, .57AMP, 115VAC, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 101600178
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details
Worn Gear Motor Seat Adjustment Motor 12V DC Motor Manufacturer - PGM-WH60D Series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0206 HP
Gear Type Worm
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details