ABB AB Motor IDNM3534

Description
INVERTER, THREE PHASE, TEBC AND TENV, C-FACE,FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
INVERTER, THREE PHASE, TEBC AND TENV, C-FACE,FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64305167 - Radwell International
Willingboro, NJ, United States
INVERTER, THREE PHASE, TEBC AND TENV, C-FACE,FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

INVERTER, THREE PHASE, TEBC AND TENV, C-FACE,FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64305167
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
100mm mini linear servo - P16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details