Nidec Corporation Motor KH56KM2U-162

Description
STEPPER MOTOR, 50-54 MM MOTOR LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, 50-54 MM MOTOR LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 124442684 - Radwell International
Willingboro, NJ, United States
STEPPER MOTOR, 50-54 MM MOTOR LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 50-54 MM MOTOR LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 124442684
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-059 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC Motors - 420671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
View Details