ABB AB Gear Motor GMP3332

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.40/1.44 AMP, 208/460 VAC, 1/3 HP, 60 HZ, 20:1 RATIO, 3 PHASE, OUTPUT RPM: 86, 218 IN LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.40/1.44 AMP, 208/460 VAC, 1/3 HP, 60 HZ, 20:1 RATIO, 3 PHASE, OUTPUT RPM: 86, 218 IN LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 64301890 - Radwell International
Willingboro, NJ, United States
Gear Motor
64301890
Gear Motor 64301890
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.40/1.44 AMP, 208/460 VAC, 1/3 HP, 60 HZ, 20:1 RATIO, 3 PHASE, OUTPUT RPM: 86, 218 IN LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.40/1.44 AMP, 208/460 VAC, 1/3 HP, 60 HZ, 20:1 RATIO, 3 PHASE, OUTPUT RPM: 86, 218 IN LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64301890
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
DC Motors - 2588316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Output Power 0.0023 HP
Gear Type Spur; Spur
View Details
Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details