Groschopp, Inc. Gear Motor DM-100-60

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 100 WATTS, 460/266 VOLTS, 60 HERTZ, 0.44/0.76 A, 1680 RPM, LENGTH: 9 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 100 WATTS, 460/266 VOLTS, 60 HERTZ, 0.44/0.76 A, 1680 RPM, LENGTH: 9 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 159329122 - Radwell International
Willingboro, NJ, United States
Gear Motor
159329122
Gear Motor 159329122
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 100 WATTS, 460/266 VOLTS, 60 HERTZ, 0.44/0.76 A, 1680 RPM, LENGTH: 9 INCHES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 100 WATTS, 460/266 VOLTS, 60 HERTZ, 0.44/0.76 A, 1680 RPM, LENGTH: 9 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 159329122
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - YHD-490RGM500-530K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 2.3 amps
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details