ABB AB Motor EM3661T

Description
MOTOR, M SERIES, 3 HP, 1800 RPM, 3-PHASE, 230/460 VAC, 50/60HZ, 182T FRAME, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, M SERIES, 3 HP, 1800 RPM, 3-PHASE, 230/460 VAC, 50/60HZ, 182T FRAME, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64259749 - Radwell International
Willingboro, NJ, United States
MOTOR, M SERIES, 3 HP, 1800 RPM, 3-PHASE, 230/460 VAC, 50/60HZ, 182T FRAME, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MOTOR, M SERIES, 3 HP, 1800 RPM, 3-PHASE, 230/460 VAC, 50/60HZ, 182T FRAME, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64259749
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
200W Gear Motor for Coffee Grinder Machine - YHD-E5345 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 220.0 VDC
Output Power 0.2680 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
 - PGM.C025M0050-02 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0028 HP
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details