Ametek Dynamic Fluid Solutions DC Motors GM9213-3

Description
PITTMAN AMETEK TIP GM9213-3
Request a Quote
Description
PITTMAN AMETEK TIP GM9213-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 9213801 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9213801
DC Motors 9213801
PITTMAN AMETEK TIP GM9213-3

PITTMAN AMETEK TIP GM9213-3

Supplier's Site
Gear Motor - 41126510 - Radwell International
Willingboro, NJ, United States
Gear Motor
41126510
Gear Motor 41126510
GEAR MOTOR, 12 VDC, 43 RPM NO LOAD, 5.6 OZ/IN TORQUE CONST, 1/1.44 A, 65.5: 1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 12 VDC, 43 RPM NO LOAD, 5.6 OZ/IN TORQUE CONST, 1/1.44 A, 65.5: 1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gearmotor, 12VDC, 43rpm no load, 5.6oz/in torque const, .1/1.44A, 65.5 ratio - 70050428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gearmotor, 12VDC, 43rpm no load, 5.6oz/in torque const, .1/1.44A, 65.5 ratio
70050428
Gearmotor, 12VDC, 43rpm no load, 5.6oz/in torque const, .1/1.44A, 65.5 ratio 70050428
Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Pittman brand LO-COG brush-commutated DC Gearmotors offer smooth, quiet operation and long life. LO-COG gearmotors feature sintered steel spur gears and are available with several reduction ratios and torque ratings to provide an economical solution for a wide range of applications. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor.
Features:

  • 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings
  • Diamond Turned Commutators Ensure Maximum Brush Life
  • Standard Copper Graphite Brushes
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Gearmotors Gearmotors Gearmotors
Product Number 9213801 41126510 70050428
Product Name DC Motors Gear Motor Gearmotor, 12VDC, 43rpm no load, 5.6oz/in torque const, .1/1.44A, 65.5 ratio
Motor Type DC Motor DC Motor
Commutation Brush
Continuous Torque 8.8 In-lbs (10.2 kg-cm) 8.5 In-lbs (9.8 kg-cm)
Gear Type Spur; Spur Standard
Gearbox Ratio 65.5 : 1
Unlock Full Specs
to access all available technical data

Similar Products

109 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
SXA Gear Motor, 200V Batteryless - SXA20AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details