ABB AB Motor IDNM3542

Description
INVERTER DRIVE MOTOR, .75HP, 1750 RPM, 56C, 3514M, TENV, F2, VS MASTER SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
INVERTER DRIVE MOTOR, .75HP, 1750 RPM, 56C, 3514M, TENV, F2, VS MASTER SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64305181 - Radwell International
Willingboro, NJ, United States
INVERTER DRIVE MOTOR, .75HP, 1750 RPM, 56C, 3514M, TENV, F2, VS MASTER SERIES. FREE 2 YEAR RADWELL WARRANTY

INVERTER DRIVE MOTOR, .75HP, 1750 RPM, 56C, 3514M, TENV, F2, VS MASTER SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64305181
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA70AW-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details