ABB AB Motor EM3770T

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 7 1/2, RPM 1800, NEMA FRAME 213T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 9.5. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 7 1/2, RPM 1800, NEMA FRAME 213T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 9.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 53810035 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 7 1/2, RPM 1800, NEMA FRAME 213T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 9.5. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 7 1/2, RPM 1800, NEMA FRAME 213T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 91.7, VOLTAGE 230/460, AMPS 9.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 53810035
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 4179633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3090 kg-cm)
View Details
86 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details