ABB AB Motor EM7142T-C

Description
MOTOR, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED, 2/3HP 1460/1760RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED, 2/3HP 1460/1760RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64276141 - Radwell International
Willingboro, NJ, United States
MOTOR, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED, 2/3HP 1460/1760RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED, 2/3HP 1460/1760RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64276141
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1178 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details