Sumitomo Machinery Corp. of America Gear Motor HN1495389

Description
GEAR MOTOR, 5.61/2.80 AMPS, 230/460 VAC, 60 HZ, 1730 RPM, 2 HP, 4-POLE, 0.77 PF. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 5.61/2.80 AMPS, 230/460 VAC, 60 HZ, 1730 RPM, 2 HP, 4-POLE, 0.77 PF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 120177101 - Radwell International
Willingboro, NJ, United States
Gear Motor
120177101
Gear Motor 120177101
GEAR MOTOR, 5.61/2.80 AMPS, 230/460 VAC, 60 HZ, 1730 RPM, 2 HP, 4-POLE, 0.77 PF. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 5.61/2.80 AMPS, 230/460 VAC, 60 HZ, 1730 RPM, 2 HP, 4-POLE, 0.77 PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120177101
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
109 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Power Seat Adjustment Motor - PGM-WH60 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0206 HP
Gear Type Worm
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details