ABB AB Gear Motor GPP231109

Description
DISCONTINUED BY MANUFACTURER, PSSH STYLE PARALLEL SHAFT GEARMOTORS 90 VDC 1/50 60 2308P-PSSH 90 0.3. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PSSH STYLE PARALLEL SHAFT GEARMOTORS 90 VDC 1/50 60 2308P-PSSH 90 0.3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 64292800 - Radwell International
Willingboro, NJ, United States
Gear Motor
64292800
Gear Motor 64292800
DISCONTINUED BY MANUFACTURER, PSSH STYLE PARALLEL SHAFT GEARMOTORS 90 VDC 1/50 60 2308P-PSSH 90 0.3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PSSH STYLE PARALLEL SHAFT GEARMOTORS 90 VDC 1/50 60 2308P-PSSH 90 0.3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64292800
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details