Sumitomo Machinery Corp. of America Gear Motor CNVM02-6085-71

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/4HP, 3PH, 230/460V, 50/60HZ, 1730RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/4HP, 3PH, 230/460V, 50/60HZ, 1730RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 167025129 - Radwell International
Willingboro, NJ, United States
Gear Motor
167025129
Gear Motor 167025129
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/4HP, 3PH, 230/460V, 50/60HZ, 1730RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/4HP, 3PH, 230/460V, 50/60HZ, 1730RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 167025129
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
211 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details