Regal Rexnord Corporation Motor D151

Description
BLOWER MOTOR, 1/4-1/5-1/6 HP FAN INCH AMP, 1050 RPM, 3 SPEED, 230 VOLTS, 42 FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
BLOWER MOTOR, 1/4-1/5-1/6 HP FAN INCH AMP, 1050 RPM, 3 SPEED, 230 VOLTS, 42 FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57167935 - Radwell International
Willingboro, NJ, United States
BLOWER MOTOR, 1/4-1/5-1/6 HP FAN INCH AMP, 1050 RPM, 3 SPEED, 230 VOLTS, 42 FRAME. FREE 2 YEAR RADWELL WARRANTY

BLOWER MOTOR, 1/4-1/5-1/6 HP FAN INCH AMP, 1050 RPM, 3 SPEED, 230 VOLTS, 42 FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57167935
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA02AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details