AMETEK, Inc. Gear Motor GM3411E006

Description
GEAR MOTOR, 24VDC, 31:1 RATIO, W/ CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 24VDC, 31:1 RATIO, W/ CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 120144050 - Radwell International
Willingboro, NJ, United States
Gear Motor
120144050
Gear Motor 120144050
GEAR MOTOR, 24VDC, 31:1 RATIO, W/ CABLE. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 24VDC, 31:1 RATIO, W/ CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120144050
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
SXA Gear Motor, 200V Batteryless - SXA08AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details