Regal Rexnord Corporation Motor D1071

Description
OEM REPLACEMENT MOTOR, 1/6 HP, 1100 RPM, 208/230 VOLTS, 42 FRAME, TEAO - D1071. FREE 2 YEAR RADWELL WARRANTY
Description
OEM REPLACEMENT MOTOR, 1/6 HP, 1100 RPM, 208/230 VOLTS, 42 FRAME, TEAO - D1071. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57177040 - Radwell International
Willingboro, NJ, United States
OEM REPLACEMENT MOTOR, 1/6 HP, 1100 RPM, 208/230 VOLTS, 42 FRAME, TEAO - D1071. FREE 2 YEAR RADWELL WARRANTY

OEM REPLACEMENT MOTOR, 1/6 HP, 1100 RPM, 208/230 VOLTS, 42 FRAME, TEAO - D1071. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57177040
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
High Torque Good Performance Gear Motor - YHD-60GA775 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.C174 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 230.0 VDC
Output Power 0.3351 HP
Continuous Current 0.6500 amps
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details