Radwell International Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| (MBT112M) MOTOR, 4.6KW 2POLE, 3456RPM 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4HP.1725RPM.34.TEF C.95V.CONT.40C.1.0SF .C FACE.. FREE 2 YEAR RADWELL WARRANTY | |
| 2-PHASE STEPPING MOTOR, HIGH-TORQUE STEPPING MOTOR PK TYPE, 2-PHASE, MOTOR FRAME SIZE: 2.36 (60MM) SQ, MOTOR CASE LENGTH: 1.65, SHAFT TYPE: SINGLE SHAFT, SH GEARED TYPE. FREE 2 YEAR RADWELL... | |
| 3/4 HP 180VDC MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 50 HERTZ MOTORS SINGLE PHASE, NEMA FRAME, OPEN DRIP PROOF, IP22. FREE 2 YEAR RADWELL WARRANTY | |
| AAON Motors/GearBox/Clutc h R1747B | |
| AC MOTOR, 1.6/0.8 AMP, 230/460 VAC, 60 HZ, 1725 RPM, 1/3 HP, 3 PH. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR, 120V, 50/60CY, . FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE Motors/GearBox/Clutc h M3539-TP | |
| BALDOR RELIANCE Motors/GearBox/Clutc h M3542 | |
| BINDICATOR Motors/GearBox/Clutc h LAR110075 | |
| BLOWER MOTOR, FOR WILLIAMS FURNACE, FOR 2101 AND 2102 MODEL BLOWERS. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH REXROTH CONTROLS, SERVO MOTOR, PERMANENT MAGNET, MHD SERIES, IP65, CLASS F, ECM1, 115 SIZE, DIGITAL FEEDBACK, INTEGRATED MULTITUM ABSOLUTE ENCODER, PLAIN SHAFT WITH SEALING RING, BRAKE / 70 NM... | |
| CONDENSER FAN MOTOR, (NIDEC 5464), MULTI-HORSEPOWER 1/6 - 1/3 HP, 208/230V, 2.55 FLA, 825 RPM, SINGLE PHASE, 2-SPEED, 48Y NEMA FRAME SIZE, TOTALLY ENCLOSED AIR OVER ENL=CLOSURE, 1/2" SHAFT, REVERSIBLE... | |
| CONDENSER FAN MOTOR, MULIT-HORSEPOWER: 1/5-1/2HP, 208/230 VOLTS, 3.25 AMPS, 1075 RPM, TWO-SPEED, 1/2 INCH SHAFT DIAMETER, 5 INCH SHAFT, MOUNTING STUD. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSER FAN MOTOR, MULTI-HORSEPOWER: 1/6-1/3HP, 208/230 VOLTS, 2.6 AMPS, 1075 RPM, TWO-SPEED, FRAME: 48, 60 HZ, THERMAL PROTECTOR, 1/2 INCH SHAFT DIAMETER, 5 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY... | |
| DAYTON MOTOR: 1/3 HP, 115/230V AC, COMPATIBLE PUMP STRAIGHT CENTRIFUGAL, MFR. FREE 2 YEAR RADWELL WARRANTY | |
| DC GEAR MOTOR, 30.3 VDC, 2 V/1000 RPM, 04-07-04. FREE 2 YEAR RADWELL WARRANTY | |
| DC GEAR MOTOR, FRAME 34, 0.25 HP, 2.3 AMP, 90 VDC, 250 RPM, 0.19 KW, RIGHT ANGLE, REVERSIBLE ROTATION, (CM34D25NZ13C). FREE 2 YEAR RADWELL WARRANTY | |
| DC GEAR MOTOR, PARALLEL SHAFT, 1/16 HP, 12 VDC, 97 RPM, 36 LB-IN FULL LOAD TORQUE, 5.68 FLA, 26:1 RATIO, 5/16IN SHAFT DIAMETER, CLASS F INSULATION CLASS, TENV ENCLOSURE, FACE... | |
| DC GEAR MOTOR, PARALLEL SHAFT, 1/5 HP, 24 VDC, 153 RPM, 61 LB-IN FULL LOAD TORQUE, 7.81 FLA, 11:1 RATIO, 5/8IN SHAFT DIAMETER, CLASS F INSULATION, TENV ENCLOSURE, FACE/FOOT MOUNTING,... | |
| DC GEAR MOTOR, PARALLEL SHAFT, 29:1 RATIO, 61 RPM, 113 LB/IN NOMINAL TORQUE, 0.13 HP, 0.10 KW, 1.3 AMP, 30 FRAME, 90 VDC, TENV ENCLOSURE, 5/8 INCH SHAFT, CONTINUOUS DUTY. | |
| DC MOTOR SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR, 1/15HP, .63AMP, 115VDC, 1725RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR, 1/3 HP, 3.5 AMP, 90 VDC, 1900 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR, 13.2VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR, INPUT 12VDC, 14MM SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DC PERMANENT MAGNET MOTOR, 1/4 HP, 1750 RPM, 34 FRAME, TEFC, 90 VDC, CONT.40C, 1.0 SF, 56 C FACE, DC SUB-FHP, MODEL CM34D17FC2E. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT DRIVE BLOWER MOTOR, MULTI-HORSEPOWER: 1/5 - 3/4 HP, 115V, 8.1 FLA, 1075 RPM, SHAFT: .5 INCH BY 5 INCHES, AUTO THERMAL PROTECTOR, FRAME: 48, 4 SPEEDS. FREE 2 YEAR... | |
| DIRECT DRIVE BLOWER MOTOR, MULTI-HORSEPOWER: 1/5-3/4HP, 208/230 VOLTS, THERMAL PROTECTOR, 1075 RPM, 1/2 INCH SHAFT DIAMETER, 5 INCH SHAFT, 3.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT DRIVE BLOWER MOTOR, MULTI-HORSEPOWER: 1/6-1/2 HP, 208/230 VOLTS, 3.6 AMPS, 1075 RPM, SINGLE PHASE, REVERSIBLE ROTATION, 4 SPEEDS, .5 INCH SHAFT DIAMETER, 4.4 INCH SHAFT LENGTH. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTUER, REVERSIBLE MOTOR, 0.25 AMP, 100 VAC, 50/60 HZ, 6 WATT, 1200/1450 RPM, 3 UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2017, DRIVE-MOTOR, KINETIX 6000M INTEGRATED, 650 VDC, INPUT/OUPUT POWER 1.26 KVA / 1 KW, 400 V, 115 MM FRAME SIZE, 76.2 MM MAGNET STACK LENGTH, 3500 RPM. | |
| DISCONTINUED BY MANUFACTURER, A-C MOTOR,2 HP,1725 RPM, 208-230 V,6.4 A,60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC GEARED MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 1/2 HP, 1725 RPM, 208-230/460-480VAC, 3 PHASE, EC56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 1725RPM, 2HP, 208-230V AT 6.4AMP, 460-480V AT 3.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 266/460Y V, 26.97 GEAR RATIO, M1 MOUNTING POSITION, 64 OUTPUT SPEED, DT13, 880210388.09.09.002. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 3/1 HORSEPOWER, 1725 RPM, 2.2/1.1 AMPS, 60 HERTZ, 3 PHASE, 230/ 460 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO GEARED MOTOR, FLAT AND SMALL TYPE, SERIES SYMBOL: S, 3 PHASE, 400W RATED OUTPUT, 200V VOLTAGE, INCREMENTAL ROTARY ENCODER, INPUT: 114 VAC, 2.5 AMPS, 200... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE, AC200-230 VOLTS, 100 WATTS, 3000R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 6.6NM 9.9NM, 11.0A 17.7A, NATURAL CONVENTION COOLING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL: MQM, FLAT AND SMALL, SERIES SYMBOL: S, 400W RATED OUTPUT, 200V VOLTAGE, INCREMENTAL TYPE ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTIONATOR, MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BELT TRANSFER MOTOR, 30.3VDC, 2V/1000RPM, (44765401). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOWER MOTOR, DIRECT DRIVE, 115 VOLT, 7.3 AMP, 60 HZ, 1/2 HP, 1075 RPM, 4 SPEED, SHAFT 1/2 INCH DIAMETER, 5 INCH SHAFT LENGTH. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BRAKE MOTOR, ASYNCHRONOUS, 3 PHASE/4 POLE, 2.1 / 1.2 AMP, 0.37 - 0.44 KW, 1380 -1670 RPM, 230-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 1.0 KW, 3400 RPM, 320 VDC INPUT, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR, 12V, 22RPM, 297:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, 2500 RPM6.16 AMP, 30 LB-IN, CLASS F, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUTY MASTER AC MOTOR, 3450 RPM, 230V, 1.4 A, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, 1/2HP, 1725RPM, 3.4 / 1.7AMP, 115/230V, 60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, SLO SYN, 5.3 VDC, 1.6 AMPS, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENCODER, 10PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPLOSION PROOF, SINGLE AND THREE PHASE, FOOT MOUNTED, 1/2 HP, 115/208 V, 7.4-3.9 AMP, 1725 RPM, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FOOT MOUNTED HELICAL GEARMOTOR, SIZE 90S, 230/400VAC, 60HZ, 3PHASE, 4POLE, IP4, 5.20/3.03AMP, 1.10KW, 1680/69RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 61.26 RATIO, 3270LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR 3/4HP 13.28RATIO 128RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR WITH REDUCER, 4 HP, 350 RPM, 5:1 RATIO, 230 - 480 VOLTS, 50/60 HZ, TC-FX MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.25 KW, 380-415Y/220-240V @ 50HZ, 415-460Y/240-266V @ 60HZ, 1300/71.0 / 1600/88.0 RPM, **WITHOUT BRAKE**. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.37 KW / 0.5 HP, 460Y/230V, 60 HZ, 99 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.54AMP, 230V, 60W, 50HZ, 140 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.79 COS, 0.75 KW, 1435 RPM, 230-400 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.5/0.75 AMP, 230/400V, 1/3 HP, 1725 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1.72 AMP, 1680 RPM, 300 NM, 460Y/266V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/15HP, 94RPM, 0.9A, 115V, 60HZ, 1PH, 18:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/2HP, 350RPM, 5:1 RATIO, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/3HP, 1800RPM, 120 RATIO, OUTPUT TORQUE: 108. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1200RPM, 0.50HP, 60HZ, 230/460VAC, 1.80/0.90AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1461/1767RPM, 220-230/380-400V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 15 RPM, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1700 RPM, 2.90 AMP, .75 HP, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1720 RPM, 0.33 HP, 230/460 VAC SUPPLY, 1.32/0.66 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1HP, 330/575 V, 2.58/1.48 AMP, 1700 RPM, FOOT-MOUNTED VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 22-45 RPM, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 220-480VAC, 50/60HZ, 1370/1700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 230 VOLTS, 1800 RPM, 3 PHASE, .31 AMPS, 1/16 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 230-460 VAC, 50/60 HZ, 3 PHASE, 1 HP, 3.10/1.56 AMP, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 230/460 V, 2.50/1.25 A, 60 HZ, 0.75 HP, 1690 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 230/460 VAC, 2.90/1.45 AMP, .75 HP, 1700 RPM, FLANGE MOUNTED VERSION, DFT SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 240-480 VAC, 60 HZ, 1700/50 RPM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 277/480V, 0.55KW, 1700RPM, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 380-500 VAC, WITH BRAKE, NOISE REDUCED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 380/500 VAC, 50/60 HZ, 0.55 KW, 290-2900 / 18-183 RPM, WITH INVERTER, INTEGRAL BRAKING RESISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 3PHASE 1600RPM, 266/460VAC 1.02/0.59AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 3PHASE, 1720/38.0 RPM, 380NM, 1.5/S1 KW, 277/480V, 60HZ, 5.10/2.95A, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 3PHASE, 2900RPM, 1.1KW, 50/60HZ, 230/500V, 2.40AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 417-2075RPM INPUT, 34-171RPM OUTPUT, 23.20:1 RATIO, 230LB IN TORQUE, 230/460VAC, 50/60HZ, 3.70/1.85AMP, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 4500 RPM, 400V, 225HZ, 2.8-8.4A, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 460 VAC, 0.39/0.61 AMP, 0.8/0.34 HP, 32.47:1 RATIO, 1IN SHAFT, 212 LB TORQUE, WITH BRAKE, NOISE-REDUCE, WITH LOCK-TYPE MANUAL BRAKE RELEASE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 60 HZ,1700/1270 RPM, 0.37 KW, 0.50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, D-CUT SHAFT, 135 RPM, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, HELICAL-WORM, 0.33 HP, 0.25 KW, 1700/20 RPM, 1.14/.57 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, IN1690RPM, OUT13RPM, 128.10:1, 2256TORQ, 230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, LEFT OUTPUT, 75:1 RATIO, 3PH, IP55, 230/460VAC, 50/60HZ, 0.4-0.7AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, OTN TYPE, 31.5:1 RATIO, 3091 IN/LBS, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RATIO: 17.62, 300-1800RPM, 230/400V, 1.3 SERVICE FATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RATIO:7, TRANSMISSION, GEAR REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, REDUCER, COAXIAL, 3.08 KW, 6,49:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SA67/T GEAR, SPEED 1767 / 27, 230/460 DOUBLE STAR/STAR, 87.7669997501.0002.1 8.80. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SPEED 60HZ [R/MIN] 1735 / 183, TOTAL RATIO [I] 9,47 / INFINITE, MA MAX [NM] 167, OUTPUT TORQUE 50HZ [NM] 70. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTORINPUT SPEED [R/MIN] 1700 - 280 OUTPUT SPEED [R/MIN] 70 - 11 TOTAL RATIO [I] 24,44 / INFINITE MA MAX [NM] 340 TA MAX [LB-IN] 3.010... | |
| DISCONTINUED BY MANUFACTURER, GEAR RATIO 37.66, OUTPUT SPEED 45, MOUNTING POSITION M1A, MOTOR POWER .50, MOTOR VOLTAGE 230YY/460Y, FREQUENCY 60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, NARROW HOUSING, 3 INCH CENTER DISTANCE, INPUT 1.4 HP, OUTPUT TORQUE 1950 IN-LBS, RATIO 57:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, 1750 RPMS, 71.75 RATIO, 1160 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARHEAD, SPUR GEARHEAD, 10:1 RATIO, IN-LINE, SIZE 34 FRAME, 50-350 NM, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR WITH REDUCER, 250 RPM, 7:1 RATIO, 230 - 460 VOLTS, TC-FX MOTOR, HP 3, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, 2HP, 20:1RATIO, OUTPUTRPM: 87.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, 50/60 HZ, 220 - 460 VOLTS, 1300 - 1600 RPM, .66 - 1.27 AMPS, .25 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARMOTOR, 520 MA MAX, 2700 OUTPUT TORQUE, HOLLOW SHAFT, .75 KW, 1 HORSEPOWER, 60 HERTZ, 230/460 VOLTS, 3.10/1.56 AMPS, 1751/14 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HAZARDOUS LOCATION MOTOR, 1/2 HP, 3 PHASE, 60/50 HZ, 1725&1425 RPM, 208-230&190 VAC, 2.0-1.9&2.2 AMP, SF 1.15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL-WORM GEAR MOTOR, 266/460 VAC, 60 HZ, 184.80 RATIO, 35 MM SHAFT, 1700/9.2 RPM, 2079 LB TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL-WORM GEAR MOTOR, 35 MM SHAFT, 266/460 VAC, 60 HZ, 2.50/1.44 AMP, 1.00 HP, 1740 RPM, 67.20 RATIO, 1672 LB TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL-WORM GEARMOTOR, 277/480VAC, 2.05/1.19 AMP, 60 HZ, 3 PHASE, 1690 RPM, 0.75 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL-WORM GEARMOTOR, 30 MM SHAFT, 230/400 VAC, 50 HZ, 1380/1700 RPM, .50 HP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HVAC MOTOR, 3 PHASE, 1200 RPM, 460/208-230 V, 56Y FRAME, REPLACED BY OKR1096V1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 25W, 100V, SINGLE PHASE, IP20, 4P, 0.60-0.52 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, IRONHORSE, STANDARD PERFORMANCE, GENERAL PURPOSE, TEFC, 56C FRAME, 1/2 HP, 1800 RPM, 3 PHASE, 208-230/460 VAC, ROLLED STEEL, RIGID BASE/C-FACE MOUNT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, TYPE DT, 3 PHASE, 1-1/2 HP, 1720 RPM, 208-230/460 VAC, 60 HZ, SF 1.15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTOR, 1735RPM, 208-230/460VAC, 60HZ, 2.3/4.6/5A, 1.5HP, 3 PHASE, SUGGESTED REPLACEMENT IS EM3554. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTOR, 3 PHASE, TOTALLY ENCLOSED, FOOT MOUNTED NEMA FRAME, 56H ENCLOSURE, TEFC, 208-230/460VAC, 50/60HZ, 1.9AMP, 1140RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTORS, GENERAL PURPOSE, 208-230/460 VAC, 7.5HP, 3430RPM, FR184T, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTORS, GENERAL PURPOSE, 208-230/460VAC, 3HP, 1725RPM, 60HZ, 184 FRAME, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DUTY MOTOR, .8/1AMP, .18/.33KW, 230/285/400VAC, 50/60HZ, STANDARD EFFICIENCY, W/INTEGRAL FAN, W/O BRAKE, IG128-24V-H, 75NM, 4POLE, 39.9R/MIN, I=61972, 15771757. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DUTY MOTOR, 1.8AMP, .55KW, 345VAC, 120HZ, OPTIMISED FREQUENCY INVERTER, W/INTEGRAL FAN, IG128-24V-H, 32NM, 4POLE, 154.5R/MIN, I=22270, 15771696. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DUTY MOTOR, 2.3AMP, .75KW, 370VAC, 120HZ, OPTIMISED FREQUENCY INVERTER, W/INTEGRAL FAN, IG128-24V-H, 4POLE, 30NM, I=15111, 225R/MIN, 15771756. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IRONHORSE PREMIUM EFFICIENCY, AC INDUCTION MOTOR, GENERAL PURPOSE AND INVERTER DUTY, 10HP, 3-PHASE, 208-230/460 VAC, 1800RPM, TEFC, 215T FRAME, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MARATH IEC AC MTR, MOTOR, 1 HP, 0.75 KW, 3600/3000 RPM, TEFC, 80T, /230/460, RIGID BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEGATORQUE MOTOR, YSB SERIES, 20NM MAX TORQUE, 100-280 VAC, 200 WATTS, 1.7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODUTROL IV MOTOR ,1.25AMP, 24V, 50/60HZ, 160 DEGREE STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODUTROL MOTOR, 160 DEGREE, 1 MIN, 1.0 AMP, 24 VOLTS, 23 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODUTROL MOTOR, REPLACED BY M9184D1021. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR 2HP 1200RPM 1.5KW 230/460V 6.46/3.23A 184T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR AC, FOOT & FLANGE MOUNT, 0.25 KW, 0.33 HP, 4 POLE, 230/400 V, 3 PHASE, B35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR ACTUATOR, 24VAC, 600RPM, REPLACED BY MOT8841. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR AND REDUCER, 3000 RPM, 65 HERTZ, 13.20 AMP MAX, 400 VOLTS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR DRIVER, MCM SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR ELECTRIC, 3/4HP, 230/460VAC, 50/60HZ, 850RPM, 3.8/1.9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR W/ GEARBOX, 1.19/0.68AMP, 1300RPM, 230-400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 0.5 HP, 1725 RPM, 3PH, 208-230/460 VAC, 60 HZ, REPLACEMENT PART IS XM050542A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 0.5HP,1725RPM,3PH,60 HZ,56,3420M,TENV,F1, N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 0.75 HORSEPOWER, 1725 RPM, 208-230 V, 2.2 AMPS, 60 HERTZ, 1.15 SF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 1725 RPM, 1.7 AMPS - FULL LOAD, 208-230/460 VAC NOMINAL, 60 HZ, 3-PHASE, TEFC, C-FACE FOOTLESS MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 230/460 VAC, 2.8/1.4 A, 1740 RPM, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1 HP, 3450 RPM, 3 PH, 60 HZ, 460 VAC, 56 C, TENV, FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1.10-1.90AMP, 50/60HZ, 380-480V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1.15/2 AMP, 1380 RPM, 3 PHASE, 230/400 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1.5 HP, 1755 RPM, 4.2/2.1 AMP, 3 PHASE, 230/460 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/2 HP, 1725 RPM, 208-230 VOLTS, 460-480 VOLTS, 2.2 AMPS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/2HP, 1725RPM, 1.5/.75AMP, 3PH, 230/460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 115/208-230 VAC, 1 PHASE, 50/60 HZ, 1725 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 1725 RPM, 208-230 / 460 V, 1.8-1.6 /.8 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/4 HP, 1150 RPM, 1.4/0.7 AMP, 3 PHASE, 230/460 V, 60 HZ, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/4HP, 3450RPM, 3PH, 60HZ, 1.6AMP, 208-230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115 VAC, SINGLE PHASE, .59 AMP, 60 HZ, 1/40 HP, 3600 RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 115V, 60/50HZ, IMP PROT, 1550/1300RPM, 2W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1430/1730/2540 RPM, 3/3.6/5.4 KW, 50/60/87 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 143T, 3520M TEFC, 1.5HP, 2850RPM, 3-PHASE, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1550 RPM, 0.1 AMP, 4 POLE, 220 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1725 RPM, 3PH, 208-230/460V, 60HZ, 9-8.6/4.3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1725RPM, .5HP, 3PHASE, 60HZ, 230/460V, 2.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1725RPM, 3PHASE, 60HZ, 1/3HP, 1.92AMP, 230/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1750 RPM, 96 IN. OZ TORQUE, 90 VDC VOLTAGE, 1.63 AMP, TENV ENCLOSURE, 18-1/2 X 7-3/4 X 3-3/4 INCH DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 182TC FRAME, 3HP, 230/460VAC, 50/60HZ, 3PH, 1755RPM, 7.6/3.8AMP, 1.15SF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1140RPM, 3PH, 60HZ, 145T, 3526M, TEFC F1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1725RPM, 3PH, 60HZ, 56 3424M, OPEN, F1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1725RPM, 3PH, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1HP, 1740RPM, 230/460VAC, 60HZ, 3PHASE, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1725 RPM, 3 PHASE, 3 POLE, 208-230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1750 RPM, 6.3-5.8/2.9 AMP, 208-230/460 V, 3 PHASE, 145T FRAME, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 3450 RPM, 3 PHASE, 60 HZ, 145T FRAME, REPLACED BY EM3555T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 3450 RPM, 3 PHASE, 60 HZ, 56 H, 208-230/460 VAC, 6.2-5.8/2.9 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 88 RPM, 230/460 VAC, 60 HZ, 6/3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2.2KW, 3450RPM, D90LD, LV BALDOR IEC MOTORS, 3-PHASE, 2-POLES, IP54, 460 V, 60 HZ, AC MOTOR, HANDLING MOTOR, IEC LOW VOLTAGE AC MOTOR, SINGLE SPEED. FREE... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2/3.5 AMP, 220/415 VAC, IP55, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 220/380/440 V, 7.8/4.4/3.9 A, 3 HP, 1425 RPM, 3 PH, 50 HZ, 182 T, 3628 M, TEFC F1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 277/480 V, 1.52/.88 A, 60 HZ, 114.17 RATIO, 15 RPM OUTPUT, M4 MOUNT POSITION, 30MM SHAFT DIAMETER, 160MM FLANGE DIAMETER, 2079 OUTPUT TORQUE, 1/2 HP. FREE... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 1160RPM, 3PH, 60HZ, 184T, 0632M TEFC F1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 1725RPM, 3PH, 60HZ,145TC, 3532M, TEFC, F1, 208-230/460 VAC, 5.6-5.2/2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 6.4/3.4AMP, 3PH, 208/480V, 60HZ, 1725RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 7.6-7/3.5AMP, 3PH, 208-230/460VAC, 60HZ, 1140RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 230-460 VAC, 50/60/87 HZ, 1.65-2.92 KW, 1420-2535 RPM, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 230-480 V, 0.55/0.66 KW, 1.6-2.7 AMP, 50/60 HZ, 71 FRAME SIZE, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 3/4 HP, 1725 RPM 230/460 VAC, FB56C FRAME, CONTINUOUS DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3.2-2.8/1.4 AMP, 1740 RPM, 1 HP, 3 PHASE, 208-230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3.7 KW, 1750 RPM, 3 PHASE, 208-230/460 V, 15.4-14.2/7.1 A, 60HZ, D112M FRAME, TEFC ENCLOSURE, CLASS F, IP 54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HORSEPOWER, 850 RPM, 3 PHASE, 230/460 VOLTS, 3.8/1.9 AMPS,60 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3520M TYPE, RIGID BASE, 208/230/460 VAC, 1.5 HP @ 60 HZ, 3450 RPM, 3 PHASE, 143T FRAME, FLYING LEADS, TEFC ENCLOSURE, REPLACED BY EM3550T. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3HP, 1750RPM, 8.3-8.2/4.1AMP, 208-230/460V, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3PH, FB56C, TYPE P, 1/3HP, 230/460VAC, 50/60HZ, 1.0/0.50AMP, 1.15SF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3PHASE, 208-230/460VAC, 60HZ, 1725RPM, 2HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 3PHASE, 2HP, 1725RPM, 208-230/460V, 6.4/3.2AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 43-0964, RATIO 50:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 48VOLTS, 19AMP, 735WATTS, 2000RPM, 24VDC, 3.5NM, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 5 HP, 3490 RPM, 3 PHASE, 13.3 AMP, 208-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 50 HZ, 1.1 KW, IP 55, 230-400 VOLTS, 1400-1420 RPM, 2.72-4.71 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 56 FRAME 3416M, OPEN, F1, 0.5 HP, 1725 RPM, 3 PHASE, 230/460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 56 FRAME, 3 PHASE, ENCLOSED, FOOT MOUNT, 3.6/1.8 AMP, 230/460 VAC, 60 HZ, 3450 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 6.5-6.2/3.1 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1.5 KW, 1725 RPM, TEFC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 7.5 HP, 3450 RPM, 18.5-17.4/8.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1.15 SF, 184T FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 7.5HP, 1755RPM, 208-230/460V, 3PHASE, 21.2-19.2/9.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, CENTRIFUGAL, .75HP, 3-PHASE, 460VAC, 3450/2850RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DIRECT CURRENT, PERMANENT MAGNET, 180 VDC, 1750 RPM, 1.3 AMP, 1/4 HP, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DRE SERIES, 3.5 AMP, 3 PHASE, 380-500 V AC, 50/60 HZ, 1400 RPM, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DUAL VOLTAGE, 4 KW, 60 HZ, 3500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DUTY MASTER, CLASS F, 1.15 SF, 1/2 HP, 1725 RPM, 3 PHASE, 230/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, ELECTRIC, SINGLE PHASE, 1 HP, 1725 RPM, 115/208-230 VAC, 13.4/7.4-6.7 AMP, 60 HZ, CONTINUOUS DUTY, SIZE 56 FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR MOTOR, 1751/123 RPM, 14.24 RATIO, 109 MA MAX, 960 TA MAX, 230/460 MOTOR V, 3.10/1.56 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR MOTOR, 3 PHASE, 60 HZ, 1751 RPM, 277/480 VAC, 0.75 KW, 47 NM, 2.60/1.49 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR MOTOR, 3 PHASE, 60 HZ, 600 RPM, 230/400 VAC, 5.90 NM, 3.50/2.00 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GENERAL PURPOSE, TEFC, F1, 3628M TYPE, 3HP, 1750RPM, 3PHASE, 208-230/460VAC, 60HZ, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, MDRIVE, 1/4 IN SHAFT, WITH DRIVER MOTOR CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, QAMT 80L2A, CLASS F, IP55, 1.75 KW, 2825 RPM, 3.14 AMP, 3 PHASE, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, REDUCER, 240-415 VAC, 50 HZ, 55KW, 1380 RPM, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SINGLE PHASE, 110VAC, 50/60HZ, 2.15AMP, 0.09KW, 1410/1700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SINGLE PHASE, SIZE 48 FRAME, 1/3 HP, 7/3.5 AMP FULL LOAD, 1725 RPM, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SPEED CONTROL, 60W, 1.1A, 115V, 60HZ, 18UF, 1450RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SYNCHRONOUS, 24 VAC, 50/60HZ, 1000/1200U/MINUTE, 13MM SHAFT DIAMETER, 22MM SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, TAPERED, POWER CONVEYER MOTOR, 24 V, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, TORQUE, 38 OZ/IN, 115 V, 50/60 HZ, .69/.70 A, 1500/1800 RPM, 1 PH, 7.5 MFD CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, TWO-POSITION, MODUTROL IV, M8185 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, TYPE P, M56C, 3PH, 1/2HP, 1140RPM, 200VAC, 60HZ, 2.76AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, W/O GEAR HEAD, .2AMP, 110V, 60HZ, 2.5UF, 1550RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, YS SERIES, MEGATORQUE TYPE, 20 NM MAX TORQUE, 3700 N AXIAL LOAD, 0.007 KG/M MOMENT OF INERTIA, WITH KNOCK-PIN HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR,120V, 20RPM, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR3 PHASE, 2 HP, 1730 RPM, 230 / 460 VOLTS, 6.4 / 3.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ONE-DIRECTIONAL CONTINUOUS RUNNING, CONSTANT SPEED, MOTOR FOR SINGLE-PHASE POWER SUPPLY, AC 100 V/200 V, 1 W TO 90 W, REDUCTION RATIO: 1/3 TO 1/200, ROUND SHAFT. FREE... | |
| DISCONTINUED BY MANUFACTURER, PUMP MOTOR, 50/60 HZ, 1.18/1.06 AMPS, 220-440 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSIBLE MOTOR, LEADWIRE TYPE, PINION SHAFT, 60 MM SQ. SIZE, 6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSIBLE VARIABLE SPEED MOTOR, G SERIES, 4 POLE, SINGLE PHASE, 100 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, KEYED SHAFT, 1.05 HP, 3.33 AMPS, 2500 RPM, 3250 MAX CONTINUOUS RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MOTOR LENGTH B, SIZE 93, 3000 RPM NOMINAL SPEED, IP65, (247268). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SMOOTH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEW EURO DRIVE, RPM 1680, 220/380 VOLTS, 1.1 KW, 3.0/2.85 AMPS, 3 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEW EURODRIVE, GEAR MOTOR, 1700RPM, 574LB/IN TORQUE, 230/460VAC, 60HZ, 0.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, 100 VAC, 50/60 HZ, 2.9 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEP MOTOR, 2PHASE, 3.6:1 RATIO, 5.7 OHM,0.5 DEGREE STEP, 1.0 AMP, SINGLE SHAFT, FRAME SIZE 2.36 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR , 2PHASE , 1.8 DEGREE/STEPPER, 6VDC, 1.2A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR 2.8AMP 3.6V 1.3OHM 1.8DEGREE 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 13.6 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1:7.2 RATIO, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, BIPOLAR, 1.38-AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, STANDARD, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUB-FRACTIONAL MOTOR, 1/8HP.1750RPM.31.TEN V.90V.CONT.40C.1.3SF .SQ. FLANGE.DC SUB-FHP.CM31D18NZ10F . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VANE MOTOR, KEYED SHAFT TYPE, REVERSIBLE ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WASHDOWN MOTOR, 0.5HP, 1800RPM, 3PH, 60HZ, 230/460VAC, 1.62/0.81AMP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRE FEED MOTOR, 5.5 AMP, 18.3 V, 130 R/MIN, REDUCTION RATIO: 1/25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WORM GEAR MOTOR, 230/400 VAC, 3PH, .62/.36 AMP, IP65, 3 PHASE, 140 RPM, 4.2 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WORM GEARMOTOR, TYPE: PCF4T2, VERSION: B3, 40 RATIO, 70 RPM, 12.6 NM, 230/400 VAC, 50 HZ, 0.65/0.38 AMP, 277/480 VAC, 60 HZ, 0.65/0.38 AMP, 84 RPM, 12.6... | |
| EBM PAPST Motors/GearBox/Clutc h M4Q045-BD03-04 | |
| EBM PAPST Motors/GearBox/Clutc h M4Q045-DA13-E4 | |
| ELECTRIC AC DC MOTOR, 1/2 MAX HP, 1,725 MAX RPM, 208/ 230/ 460 V INPUT, THREE PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC MOTOR, MCH, MASTERPACT MTZ2/MTZ3 SERIES, REMOTE OPERATION, 200/240 VAC, 50/60 HZ, SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC MOTORS & SPEC Motors/GearBox/Clutc h SPFBE91 | |
| ELECTROCRAFT Motors/GearBox/Clutc h LRPX40-250V24-120-S0 63 | |
| ELECTROCRAFT Motors/GearBox/Clutc h MP36-WR-032V24-400-X | |
| ELECTROCRAFT Motors/GearBox/Clutc h RP34-217V24-100-D | |
| FAN AND BLOWER MOTOR, 2.0 HP, 1 PH, 60 HZ, 115/208-230 V, 1800 RPM, 56H FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| FAN MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR .79AMP 115VAC 34RPM 50:1RATIO 1/50HP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 0.65AMP, 90VDC, 31RPM, 78IN-LB OUTPUT TORQUE, . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 0.66AMP, 90VDC, 161RPM, 16IN-LB OUTPUT TORQUE, . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1/8 HP, 5:1 RATIO, 300 RPM, 12.5 IN-LB OUTPUT TORQUE, 230VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 1700RPM, 2.64:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 2.5 AMP, 90 VDC, 0.25 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 230-460V, 300-1800RPM, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, 24.77 RATIO, 69 RPM, 230YY/460Y, 3.70/1.85 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, ELECTRIC, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 32MM, TORQUE 090 MNM, VOLTAGE 24V, FRONT SHAFT STANDARD FLAT, FLYING LEADS, 2028 DIFF, ENCODER, 006 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 32MM, TORQUE 090 MNM, VOLTAGE 24V, FRONT SHAFT STANDARD FLAT, FLYING LEADS, 2028 DIFF, ENCODER, 060 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 40MM, TORQUE 250 MNM, VOLTAGE 24V, FRONT SHAFT KEYSEAT, FLYING LEADS, 2028 DIFF, ENCODER, 006 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 40MM, TORQUE 250 MNM, VOLTAGE 24V, FRONT SHAFT KEYSEAT, FLYING LEADS, 2028 DIFF, ENCODER, 019 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, FRAME SIZE 40MM, TORQUE 250 MNM, VOLTAGE 24V, FRONT SHAFT KEYSEAT, FLYING LEADS, 2028 DIFF, ENCODER, 170 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, HELICAL, 1400/10 R/MIN, 135.09/INFINITE TOTAL RATIO, 132 NM OUTPUT TORQUE, RAL7031 PAINT COAT (BLUE GRAY), R27 GEAR UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, HELICAL-WORM, 1290 LB-IN TORQUE, 44.22 GEAR RATIO, RATED 1751 RPM, 40 RPM OUTPUT SPEED, FOOT-MOUNDED DESIGN, M1A MOUNTING POSITION, 1HP, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, HELICAL-WORM, 1730 / 53 SPEED (R/MIN), 32.48 TOTAL RATIO, M1B MOUNTING POSITION, STAINLESS STEEL GRAY, 850029822.10.10.012. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, RPM 1700. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, TORQUE 133, RATIO 4, HELICAL, W/ ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 115VAC, 0.9AMP, 1PH, 1/15HP, 60HZ, CONT DUTY, TEFC, 31 FR, 56LB-IN TORQUE, 57RPM, 30:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 18KW-1/4HP 1800RPM.63D.IP54.24V ,S1.40C.1.0SF.B5.CIM 34D18FD6D ,. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 25KW-1/3HP 3000RPM.63D.IP54.180 V,S1.40C.1.0SF.B14.C IM34D30FC1B DC METRIC ,. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 30:1.60RPM.56LBIN.1/ 17HP.30, DC GEARMOTORS SUB-FHP.90V TENV.985.628H. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 30:1.83RPM.125LBIN.1 /4HP.34,DC GEARMOTORS SUB-FHP.90V TENV.CM34D25NZ11C. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 43:1, 62 RPM, 220LBIN, 1/4 HP, 34DC GEARMOTOR, SUB-FHP, 90V TENV, CM34D25NZ55B. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, 60:1, 30RPM,100LBIN,1/17 HP,.30...DC, 90V. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, P300 SERIES, PARALLEL SHAFT, 1/8 HP, 167 RPM OUTPUT, 43 LB-IN FULL LOAD TORQUE, 90 VDC SUPPLY VOLTAGE, 11:1 GEAR RATIO, SPECIAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, PERMANENT MAGNET, DC, 20:1 RATIO, 125 RPM, 1.4 AMP, 90 VDC, 1/8 HP, CONTINUOUS DUTY, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE MOTOR, CAP START, 1/3 HP, 1725 RPM, 115/230 VAC, SINGLE PHASE, 48 FRAME, 5.6/2/8 AMP, OPEN HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| GGM AMERICA Motors/GearBox/Clutc h K6IG6NC-SU | |
| GGM AMERICA Motors/GearBox/Clutc h K8RG25NU-B | |
| GGM AMERICA Motors/GearBox/Clutc h K9IG40NU-SU | |
| HALLMARK INDUSTRIES Motors/GearBox/Clutc h MD0090X | |
| HEATCRAFT Motors/GearBox/Clutc h 25302201S | |
| HEATCRAFT Motors/GearBox/Clutc h 25309101S | |
| HEATCRAFT Motors/GearBox/Clutc h 25317701S | |
| HEATCRAFT Motors/GearBox/Clutc h 25317801S | |
| HEATER MOTOR, 3000 RPM, 0.8 AMP, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL GEAR, 1750RPM, 6:0, 156NM. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL GEARMOTOR, 26.5:1,0.75HP,65RPM, 710LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL-WORM GEAR MOTOR, STANDARD VENTING VARIANT, ADAPTER, 4500 RPM, 1400 / 10 SPEED, 134.40 / FINITE RATIO, 110 MM INPUT FLANGE, 24 MM BORE, OIL SEAL, WITH KEYWAY / KEY,... | |
| HELICAL-WORM GEARMOTOR, MOVIMOT, 280-1700 RPM, IP55, 50-60HZ, TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL-WORM GEARMOTOR, SIZE 47 GEAR UNIT, HOLLOW SHAFT, DT SERIES, 80 SIZE MOTOR, N4, 230/460 Y, 60 HZ, 3.7/1.85 AMP, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL M944B1175 - MODUTROL MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Motors/GearBox/Clutc h M7285C-1009 | |
| HURST MOTORS Motors/GearBox/Clutc h 3006-005 | |
| HVAC MOTOR, CONDENSER FAN, THREE PHASE, TEAO, “BELLY BAND” ROUND BODY, HP 1/2, RPM 1200, NEMA FRAME 56, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 1.2. FREE 2 YEAR RADWELL... | |
| HVAC MOTOR, THREE PHASE, ODP, RESILIENT BASE, HP 3/4, RPM 1800, NEMA FRAME 56H, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCT MOTOR, 60W, 200/230V. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR .89AMP 4POLE 230VAC 90W 1600RPM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR 6W 4POLE 110/115V 60HZ 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR, 90 W, 110/115 VAC, SINGLE PHASE, .121 HP. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTION MOTOR, K SERIES, SINGLE PHASE, TOOTHED SHAFT, LEAD WIRE CONNECTION, 3 WATTS, 100 V, 50/60 HZ, 0.14 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| INTELLIGENT MOTION SYSTEMS Motors/GearBox/Clutc h MDM1FSD23A7-N | |
| INTERROLL, MI-DMI-165I-575MM, MIDMI165I575MM, DRUM MOTOR, 3PH, 2.2W. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DUTY MOTOR, 0.75 KW, 3400 RPM, 4.00 / 2.30 AMP, 3 PHASE, 210 / 370 V, 120 HZ, 2.11 NM, 0.69 POWER FACTOR, 11X23 WITH FEATHERKEY, TERMINAL BOX CONNECTION,... | |
| IRONHORSE Motors/GearBox/Clutc h MTRP-002-3BD18 | |
| IRONHORSE MTPM DC PERMANENT MAGNET MOTOR, SCR-PWM RATED, 3/4HP, 180 VDC, 1800RPM, TEFC, 56C FRAME, ROLLED STEEL, C-FACE/REMOVABLE RIGID BASE MOUNT. REPLACEMENT BRUSHES INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| IRONHORSE MTR STANDARD EFFICIENCY AC INDUCTION MOTOR, GENERAL PURPOSE AND INVERTER RATED, 1/2HP, 3-PHASE, 230/460 VAC, 1800RPM, TEFC, 56C FRAME, ROLLED STEEL, C-FACE/REMOVABLE RIGID BASE MOUNT.. FREE 2 YEAR RADWELL... | |
| IRONHORSE PREMIUM EFFICIENCY AC INDUCTION MOTOR, GENERAL PURPOSE AND INVERTER DUTY, 2HP, 3-PHASE, 208-230/460 VAC, 3600RPM, TEFC, 56C/HC FRAME, ROLLED STEEL, RIGID BASE/C-FACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY | |
| IRONHORSE RIGHT ANGLE SINGLE SHAFT DC GEAR MOTOR, 1/7HP, 90 VDC, 77RPM, 97 LB-IN FULL LOAD TORQUE, 1.65 FLA, 23:1 RATIO, 5/8IN SHAFT DIAMETER.. FREE 2 YEAR RADWELL WARRANTY | |
| ITOH DENKI Motors/GearBox/Clutc h PM486FS-55-696-D-024 -P2 | |
| KOLLMORGEN Motors/GearBox/Clutc h M22NRXD-LNN-NS-00 | |
| LEESON ELECTRIC CO Motors/GearBox/Clutc h M1125046.00 | |
| LEESON ELECTRIC CO Motors/GearBox/Clutc h M1125073.00 | |
| LEESON ELECTRIC CO Motors/GearBox/Clutc h M1135149.00 | |
| LINE REACTOR, 80A, 600 V MAX, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR MOTOR, FOR ELECTRONIC WEB GUIDE SYSTEM, 500 LBS MAX LOAD, 20 LBS MAX BREAKAWAY FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LOUIS ALLIS Motors/GearBox/Clutc h LAM10-18-215TC | |
| LUYANG MACH ELEC CO Motors/GearBox/Clutc h J220-200-18-A-G3TR | |
| LUYANG MACH ELEC CO Motors/GearBox/Clutc h J220V18-300-21.4-A(A 012) G3 | |
| LUYANG MACH ELEC CO Motors/GearBox/Clutc h J220V18-300-21.4-A(P 1)-G3 | |
| MABUCHI MOTORS Motors/GearBox/Clutc h FK-280PA-18165 | |
| MABUCHI MOTORS Motors/GearBox/Clutc h RS-555PC-22120 | |
| MGM MOTORI ELETTRICI Motors/GearBox/Clutc h BA71A4 | |
| MICRO STEPPER MOTOR AND DRIVER KIT, PLANETARY GEAR, SINGLE SHAFT, AC200 TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MICROMO ELECTRONICS Motors/GearBox/Clutc h RA-20AM-CB1 | |
| MODULAR MOTOR, 150INCH/LB TORQUE, 24VAC, 50/60HZ, 50 SECOND TIMING, 160DEGREE STROKE, ADJ. TO 75, 90, OR 110DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE,HED,410,STD,5 0 FT, MTR LINEAR IRONLESS MODULES, PAR MHED4-S-50. FREE 2 YEAR RADWELL WARRANTY | |
| MODUTROL IV MOTOR120VAC, SPRING RETURN, 60 LB-IN TORQUE, 2 INTERNAL AUXILIARY SWITCHES, 30-60 S NOMINAL TIMING MOD, 4-20 MA CONTROL SIGNAL, 90-160 DEGREE STROKE, FT MTD, DUAL ENDED SQUARE SHAFT,... | |
| MONITORING TECHNOLOGY Motors/GearBox/Clutc h 1-1313 | |
| MOTION SYSTEMS Motors/GearBox/Clutc h 73466-001 | |
| MOTOR .75HP 1140RPM 1PH 60HZ 56/56H 3528LC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 0.25HP 1725RPM EA56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1/4HP 1725RPM 1.4/.65AMP 3PH 208-230/460V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1/6RPH 120VAC 60HZ 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1630RPM 208-230/440-460V 60HZ 3.6/1.05AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1HP 1725RPM 3PH 3.4-3.4AMP 208-230/460-480V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 1HP 3450RPM 3PH 60HZ 208-230/460VAC EC56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 2/1 1/2HP 1740/1440RPM 3PH 60/50HZ 145T. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 3/4HP 1.2AMP 575V 1725RPM 3PH 60HZ 56C TEFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 3/4HP 1740RPM 3PH 230/460V 60HZ FRAME-56C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 5.5KW 1760RPM 3PH 60HZ 132 S M 3730M TEF. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 5000RPM 40V 3.33AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR BRUSH SET. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR OIL BURNER,HP 1/16,115-1-60,1725 RPM,ROTATION REVERSE,SHAFT 1/2 X 1.8,MOUNTING BOLT ON. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR W/ SPEED REDUCER, CYCLO BEVEL BUDDYBOX, OUTPUT SHAFT HORIZONTAL, SHAFT MOUNT, 1750 RPM, 1/2HP, 18:1, 230/460VAC, 12.3A, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, .25HP, 1725RPM, 1PHASE, 115/230V, 5/2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, .75HP, 1725RPM, 230/460V, 2.6/1.3AMP, 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0-30 HOUR, FOR HP5, 1/180 RPM, 50/60 HZ, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.25HP 1750RPM, 3PHASE 60HZ, FR56C TYPE:P, 0.9/0.45AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.5 HP, 1725 RPM SPEED, THREE PHASE, 230/460 VAC, 60 HZ, 1.8/0.9 AMP RATING, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 56. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.5 HP, 3600 RPM, 230/460V, 56C FRAME, C-FACE WITH REMOVABLE BASE, IP43 PROTECTION, 1.15 SF, CLASS F INSULATION, PREMIUM EFFICIENCY (1-3 HP). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 0.75HP, 1440/1740RPM, 3PHASE, 208-230/460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1 HP, 1800 RPM, 3-PHASE, 50/60 HZ, 208-230/460 V, 1.61 AMPS, 56C FRAME SIZE, TEFC ENCLOSURE TYPE, IP43. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1 HP, 460 VAC, 1140 RPM, 3 PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1.5 HP / 1.1KW, IEC60034-30HP, 1430 RPM, 1/MIN IC4, 50 HERTZ, SINGLE PHASE, NEMA FRAME,TOTALLY ENCLOSED FAN COOLED, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1.5 HP, 3 PHASE, 1725 RPM, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1.5 HP, 3600 RPM, 460V, 80 FRAME, TEFC ENCLOSURE, RIGID, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1.5HP, 1725RPM, 3PHASE, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2 HP, 115 V, 1725 RPM, 56Z ODP MTR. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2 HP, 1725 RPM, TEFC, S56C, 3 PHASE, 60 HZ, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2HP 3PHASE, 1.95-1.76/0.88AMP, 1800RPM, 230/460VAC 60HZ, EC56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/2HP, 3450RPM, 3PH, 230/460V, 1.6/0.8AMP, 60HZ, STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/3 HP, 460 VAC, 1075 RPM, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1/4HP, 230/460VAC, 1/0.5AMP, 1725RPM, FRAME 48, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 15HP, 3450RPM, 3PHASE, 60HZ, 215T, 3750M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1725RPM, .5HP, 60HZ, 3PH, 208-230/460V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1725RPM, 1/3HP, 3.6AMP, 90V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1800RPM, 182TC, TEFC, 3HP, 230/460V, 3PHASE, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 1736RPM, 3.2/1.6AMP, 230/460VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 1HP, 1800RPM, 230-460/460V, 3PH, 60HZ, TEFC ENCL.. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2.2KW, 3450RPM, 3PH, 60HZ, D90L 3535M TEFC,. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 208-230/460VAC, 3.2-2.8/1.4AMP, 60HZ, 1740RPM, 3PH, FRAME 143TC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 230-460VAC, 3/4HP, 60HZ, 1725RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 230/460V, 1750RPM, 1HP, 2.8/1.4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 24VOLTS, 50-60CYCLES, 22WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2HP, 208-230/460-480VAC, 60HZ, 3PH, 1730RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3 HP, 1200 RPM, 3 PHASE, 208-230/460 V, 213T FRAME, TEFC ENCLOSURE, CAST IRON, INVERTER DUTY, PREMIUM EFFICIENT, ALSO NAMEPLATED FOR 50HZ, 190/380V USE AT RATED HP,. FREE 2... | |
| MOTOR, 3 PHASE, ENCLOSED, FOOT MOUNTED, HP 1/3, RPM 865, NEMA FRAME 56, VOLTAGE 208-230/460, AMP 7.7/1.1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3.2/1.6A, 3PH, 230/460VAC, 50/60HZ, 1736RPM, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3.7 HP, NEMA 56C, 90 V DC,1750 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3/4 MAX HP, 1,725 MAX RPM, ELECTRIC AC DC MOTOR 208, 230, 460 V INPUT, THREE PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3PHASE, .5HP, 1725RPM, 230/460V, 1.8/.9AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 3PHASE, 0.50HP, 3450RPM, 208-230/460V, 1.6/0.8, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE BLDC, LH SHAFT, 21.33 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, LH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, LH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, LH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 18.35 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 30.00 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE, RH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE,LH SHAFT, 18.35 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4-POLE,LH SHAFT, 30.00 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 4.10HP, 3.06KW, 18.6AMP, 2500RPM, 164.6IN/LB, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 460V, 1725RPM, 60HZ, 3/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 48VDC, 0.68KW, 2700RPM, 18AMP, IP 55. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 7.5HP, 2PH, 208-230/460VAC, 60HZ, 3600RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 90 VDC, 2.6 AMPS, 185 WATTS, SG80 REDUCER OUTPUT, 1250 RPM, 4:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 90V, 1750RPM, 1.3AMP, 1/8HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, BLOWER MOTOR, DIRECT DRIVE, PERM SPLIT CAP (NOT INCLUDED, 1/3 HP, 115 VAC, 60 HZ, 1075 RPM, 4 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, FRAME SIZE 17MM, METRIC, TORQUE 25 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS, 1000 DIFF. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, FRAME SIZE 23MM, METRIC, TORQUE 73 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, FRAME SIZE 34MM, METRIC, TORQUE 313 NCM, VOLTAGE 24V, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEADS, 1000 DIFF. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, IRONHORSE MTPM SERIES, PERMANENT MAGNET, SCR-PWM RATED, 1/10 HP, 12/24 VDC, 1746/4252 RPM, TENV, SMALL FRAME, ROLLED STEEL, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, MOVIGEAR, 0.20-400.8 RPM, 50-150 NM, 4.99 RATIO, HOLLOW SHAFT, CABLE GLAND CONNECTION, FIXED SAFETY COVER, IE4, STAINLESS STEEL GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, NEMA FRAME 56, TEFC, FULL LOAD EFFICIENCY 74, 3/4 HP, 3600 RPM, 1.3 AMP, 3 PHASE, 230/460 V, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, PROCESS PERFORMANCE IEC ALUMINUM, 3PHASE, IM B14 (3601), FACE MOUNTED, FOOTLESS, KW//HP 0.37 // 0.5, RPM 3000/3600, IEC FRAME 71, 230D/400Y/50HZ, 460Y/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SERIES 62 MODUTROL IV, FLOATING CONTROL, NON-SPRING RETURN, 2X AUXILIARY SWITCHES, 1013 MM STROKE, 150 LB-IN. TORQUE, 24 VAC, FOOT-MOUNTED, REPLACES M944E1040. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, ODP, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, FULL LOAD EFFICIENCY 67, VOLTAGE 115/230, AMPS 6.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, 0.5HP, 1200RPM, 60HZ, 115/230VAC, FOOT MOUNTED NEMA FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1, RPM 3600, NEMA FRAME 56/56H, FULL LOAD EFFICIENCY 66, VOLTAGE 115/230, AMPS 6. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 3.7. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/3, RPM 1800, NEMA FRAME 48, FULL LOAD EFFICIENCY 60, VOLTAGE 115/230, AMPS 3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/3, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 60, VOLTAGE 115/230, AMPS 3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/6, RPM 1200, NEMA FRAME 48, FULL LOAD EFFICIENCY 47, VOLTAGE 115/230, AMPS 2.3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/8, RPM 1800, NEMA FRAME 42, FULL LOAD EFFICIENCY 47, VOLTAGE 115/230, AMPS 1.6. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 3/4, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 74, VOLTAGE 115/230, AMPS 4.1. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 3/4, RPM 3600, NEMA FRAME 56, FULL LOAD EFFICIENCY 66, VOLTAGE 115/230, AMPS 4.8. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SPEED CONTROL, 40W, 115V, 60HZ, 90-1700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SUB-FRACTIONAL, 12-24 V, FRAME 25, 1750-4200 RPM, TOTALLY ENCLOSED/NON-VENTILA TED, CONTINUOUS DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNT, 1/3 HP, 3450 RPM, NEMA FRAME 48, TOTALLY ENCLOSED NON-VENTILATED, 72% EFFICIENCY, 230/460 V, 60 HZ, 0.70 AMP, STEEL FRAME MATERIAL. FREE 2... | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1/2, RPM 1200, NEMA FRAME 56, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 72, VOLTAGE 230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1/3, RPM 1200, NEMA FRAME 56, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 70, VOLTAGE 230/460, AMPS 0.9. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1/4, RPM 1800, NEMA FRAME 48, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 64, VOLTAGE 230/460, AMPS 0.7. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3/4, RPM 1200, NEMA FRAME 56, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 77, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 3/4, RPM 1800, NEMA FRAME 48, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 75.5, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, THREE PHASE, TWO SPEED, ODP, FOOT MOUNTED,VARIABLE TORQUE, ONE WINDING, HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, WASH-DOWN PROTECTION, STAINLESS STEEL, 4 POLE, 1/4 HP, 333/575 VAC, 60 HZ, 0.43 AMPS FULL LOAD, 1800 RPM, TENV ENCLOSURE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR,4-POLE, LH SHAFT, 32.00 RATIO, 24 VOLT, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR,FRAME SIZE 32,090 MNM,24 VOLT,REAR SHAFT,STD FLAT FRONT SHAFT,NO FLYING LEADS,ENCODER 2048 DIFF,033 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR,LV,23-3,SINGLE ,FLY, CMR-RP_51GB, PAR LV233-01-FL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORI ELETTRICI Motors/GearBox/Clutc h TN56B/4 0.09KW B14 EU | |
| NERI MOTORI Motors/GearBox/Clutc h T71C4 | |
| NRP Motors/GearBox/Clutc h NRP5411 | |
| OEM REPLACEMENT MOTOR, 1/3 HP, 1 PH, 60 HZ, 460 V, 1100 RPM, 1 SPEED, 48 FRAME, SEMI ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR Motors/GearBox/Clutc h M425-402 | |
| PANTHER INDUSTRIES Motors/GearBox/Clutc h SG6I06GA-TA | |
| PARALLEL SHAFT GEARMOTOR, 0.13 HP, 90 V, 24 RPM, 30 FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY | |
| PENN VENTILATOR CO Motors/GearBox/Clutc h 563440 | |
| PLANETARY GEAR MOTOR, 4500 RPM, 400 MAX VOLTAGE, 225 HZ, SM1 PLUG CONNECTOR, FKM OIL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| POLI PHASE GENERAL PURPOSE MOTOR, 1HP, FLA 4.2-4.3/2.2, 1140RPM, SF 1.15, 208-230/460VAC, SFA 4.3-4.5/2.2, 60HZ, 56H FRAME, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE WASHER, SINGLE PHASE,TOTALLY ENCLOSED FAN COOLED, C-FACE. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL MODUTROL MOTOR, 24VAC, 135 OHM INPUT SIGNAL, 150 LB-IN TORQUE, 2 AUXILIARY SWITCHES, 30 SECOND TIMING FOR 90 DEGREE STROKE, 60 SECOND TIMING FOR 160 DEGREE STROKE, DOUBLE ENDED... | |
| PROPORTIONAL MOTOR, 24VAC, 135 OHM INPUT SIGNAL, 150 LB-IN TORQUE, 2 AUXILIARY SWITCHES, 30 SECOND TIMING FOR 90 DEGREE STROKE, 60 SECOND TIMING FOR 160 DEGREE STROKE, DOUBLE ENDED 3/8"... | |
| PULSE MOTOR 2AMP 1.7OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| RANGE HOOD MOTOR, 120V, CW 2.7A, BROAN NUTONE BRAND. FREE 2 YEAR RADWELL WARRANTY | |
| REGAL BELOIT, P48K6A7, MOTOR, 1140RPM, 200-230/460VAC, 60HZ, 4.0-3.8/1.9AMPS, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACES 5KCP39KG-T890SFAN MOTOR, 1/8 HP, 700 RPM, 115 VAC, 50/60 HZ, 1 PHASE, 2.00 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| REV/BRAKE MOTOR 15W 100V. FREE 2 YEAR RADWELL WARRANTY | |
| RIGHT ANGLE GEAR REDUCER,STAINLESS STEEL,2.30HP,1800RPM . FREE 2 YEAR RADWELL WARRANTY | |
| RIGHT ANGLE GEARMOTOR, 0.06 HP, 90 V, 125 RPM, 25 FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY | |
| RIGHT ANGLE GEARMOTOR, BRUSHED, 10 :1 RATIO, 0.13 HP, SPECIAL MOUNT, 90V, 250RPM, 0.10 KW, 1.4A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| RPM AC MOTOR, TOTALLY ENCLOSED INVERTER DUTY AC MOTOR, 1.5 HP, 1736 RPM, 3 PHASE, 230-460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, SUPPLY VOLTAGE: 230-480 VAC, CONTINUOUS OUTPUT CURRENT: 3 AMP, INEGRAL BRAKE RESISTOR: 2KVA, STANDARD DESIGN, NUMBER OF ANALOG OUTPUTS: 2. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, MAX RPM 4000, STALL TORQUE 3.39, NM 30 LB-IN, 240 V, 3 PHASE, 1.5 HP, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, INTEGRATED, SIZE 076, OPTICAL ENCODER, ABSOLUTE MULTITURN HIPERFACE, W/ 128 SIGNAL PERIODS, HYBRID CONNECTOR, WO/ HOLDING BRAKE, 750VDC, 4700 MAX SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE Motors/GearBox/Clutc h SA37DRS71S4 | |
| SEW EURODRIVE, R27DR63L6, GEAR MOTOR, 277/480V, 1070RPM, 1.12/0.64AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE PHASE, ODP, FOOT MOUNTED, NEMA FRAME, 48 VOLTAGE, 115/230 ,AMPS 2.5. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START, 3 PHASE, 50/60 HZ, 208-575 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MOTOR, 0.25 AMP, 200VAC 50/60HZ, 15 WATT MAX, (1/50 HP), OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MOTOR, PACK-IN TYPE, PSH SERIES, 100 VAC, 50/60 HZ, 1400/1500 RPM, 0.7 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SPG Motors/GearBox/Clutc h S9I40GSH-TCE | |
| STANDARD MOTOR MECHANISM MODULE MT100/160, COMPACT NSX100/160, 380/415VAC 50/60HZ, 440/480VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STEP MOTOR, NEMA 3, 43 AMPS, 160 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| STEP MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR DC, 0.95 AMP, 2 PHASE,SINGLE ROUND SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 2 PHASE, REAR CONTROL KNOB, SPI COMMUNICATION CAPABILITY, 12-75 VDC, 23AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 46W, 1.8DEG, BIPOLAR SERIES, 1500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPING MOTOR 1.9AMP 1.8DEG. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPING MOTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| STEPPING MOTOR, 0.94V. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPING MOTOR, 2 PHASE, ROUND SHAFT, DOUBLE SHAFT, SUFFICIENT TO WITHSTAND 0.5 KVAC AT 50 HZ OR 60 HZ, 100 M O OR MORE WHEN 500 VDC MEGGER IS APPLIED. | |
| STEPPING MOTOR, 2PHASE, DOUBLE SHAFT, 2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPING MOTOR, PK SERIES, 2 PHASE, SINGLE SHAFT, ROUND SHAFT, 2.22 IN SQ FRAME, 3 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| STOBER Motors/GearBox/Clutc h RD11W0-2000-025-4 | |
| SUB-FRACTIONAL MOTOR, 0.17 HP, 180 V, 1750 RPM, 31 FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY | |
| SUB-FRACTIONAL MOTOR, 1/8HP.1750RPM.31.TEN V.90V.CONT.40C.1.3SF .SQ. FLANGE.DC SUB-FHP.CM31D18NZ10F . FREE 2 YEAR RADWELL WARRANTY | |
| SUMITOMO Motors/GearBox/Clutc h RNYMS02-1330-240 | |
| SYNCHRONOUS MOTOR, HEAVY DUTY ROTO-BIN-DICATOR MOTOR REPLACEMENT KIT, WITH BRACKET AND WASHER, 110 VOLT, 4W 1/4 SHAFT, 38506R-6-42-94, REPLACES LAR110070. FREE 2 YEAR RADWELL WARRANTY | |
| SYNCHRONOUS PM-MOTOR, 3 PHASE, 600 VAC, 7500 RPM, BRAKE: 0.50 AMP 24 VDC 4.0 NM, IP65, (MSK040B-0600-NN-M1- UP1-NNNN). FREE 2 YEAR RADWELL WARRANTY | |
| THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED NEMA FRAME 143T ENCLOSURE TENV VOLTAGE 208-230/460 AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED NEMA FRAME 184T ENCLOSURE TEFC VOLTAGE 208-230/460 AMPS 2.8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANE Motors/GearBox/Clutc h MOT11207 | |
| TRANE Motors/GearBox/Clutc h MOT19742 | |
| TRANSFORMER, 24V, 40VA, 120/208/240V, PRIMARY. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL PNEUMATIC RECEIVER CONTROLLER, SINGLE OR DUAL INPUT, DIRECT ACTING ( FIELD CHANGEABLE TO REVERSE ACTING ), 3 TO 15 PSIG INPUT SIGNALS, NEMA 1, 20 PSIG NOMINAL SUPPLY AIR... | |
| VANE MOTOR, 370 RPM, BUILT IN BRAKE, KEYED SHAFT TYPE, LUBRICATION FREE, REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED INDUCTION MOTOR, LEADWIRE TYPE, PINION SHAFT, 60MM SQ. SIZE, 6WATT, 220/230V, SHIN-G SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VEXTA , MOTOR, AC 0-1700RPM, 115V, 1PH, ADJ SPEED, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| WORLDWIDE 56C FRAME MOTORS (NAT) - THREE-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| ZEBRA, SPARE PARTS, ZE500, MEDIA DRIVE MOTOR, RH SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ZHONGSHAN BROAD Motors/GearBox/Clutc h Y7S623C012 |
| << Prev | Next >> |